100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm
Cap Tant Solid 100uF 16V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.9 Ohm 125°C T/R Product overview: TAJE107M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE107M016RNJ can be used for catalog matching and distributor lookup.
CAP TANT 100UF 20% 16V 2917
CAP TANT 100UF 20% 16V 2917
100uF 16V 900mΩ ±20% 2917 Tantalum Capacitors ROHS
CAPACITOR TANT, 100UF, 16V, 0.9 OHM, 0.2, 2717; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:428mA RoHS Compliant: Yes
TANTALUM CAPACITOR, 100UF, 16V, 0.9 OHM, 0.2, 2717, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-3946-1-ND | 478-3946-6-ND | 59-TAJE107M016RNJ | TAJE107M016RNJ | TAJE107M016RNJ | TAJE107M016RNJ | 60R6028 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 100uF 16V 0.9 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitors >> Tantalum Capacitors | Capacitor Tant, 100Uf, 16V, 0.9 Ohm, 0.2, 2717; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |