33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm
Cap Tant Solid 33uF 35V D CASE 10%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.9 Ohm 125°C T/R Product overview: TAJD336K035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 35V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 35V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD336K035RNJ can be used for catalog matching and distributor lookup.
TANTALUM CAPACITOR, 33UF, 35V, 2917 10%; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:408mA RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 33 F, 10%, 35 V, 2917 [7343 Metric], D RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 33 F, 10%, 35 V, 2917 [7343 Metric], D RoHS Compliant: Yes
CAP TANT 33UF 10% 35V 2917
CAP TANT 33UF 10% 35V 2917
CAP TANT 33UF 10% 35V 2917
33uF 35V 900mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-1735-6-ND | 478-1735-1-ND | 59-TAJD336K035RNJ | 34R9063 | 65H4518 | TAJD336K035RNJ | TAJD336K035RNJ | TAJD336K035RNJ | TAJD336K035RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 33uF 35V 0.9 Ohm Capacitor | Tantalum Capacitor, 33Uf, 35V, 2917 10%; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Taj Series, 33 F, 10%, 35 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors >> Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||||
| Applications | General Purpose | General Purpose | |||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |