KEMET Electronics Corporation SMD 1uF 50V Capacitor T491B105K050AT

Description
1uF 50V Tantalum Capacitor, 10% Tol, SMD, 1411 Case Product overview: T491B105K050AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491B105K050AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1uF 50V Tantalum Capacitor, 10% Tol, SMD, 1411 Case Product overview: T491B105K050AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491B105K050AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1uF 50V Capacitor
59-T491B105K050AT
SMD 1uF 50V Capacitor 59-T491B105K050AT
1uF 50V Tantalum Capacitor, 10% Tol, SMD, 1411 Case Product overview: T491B105K050AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491B105K050AT can be used for catalog matching and distributor lookup.

1uF 50V Tantalum Capacitor, 10% Tol, SMD, 1411 Case Product overview: T491B105K050AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491B105K050AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1330239-T491B105K050AT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1330239-T491B105K050AT
Capacitors - Tantalum Capacitors 1330239-T491B105K050AT
Manufacturer: Kemet Win Source Part Number: 1330239-T491B105K050 AT Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.10mm) Standard Package: 2,000 Mounting: Surface Mount Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 50 V ESR (Equivalent Series Resistance): 6Ohm Lifetime @ Temp.: 2000 Hrs @ 125°C Manufacturer Size Code: B Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1411 (3528 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-9720-6,399-9720- 1,399-9720-2 Base Product Number: T491B RoHS Status: ROHS3 Compliant

Manufacturer: Kemet
Win Source Part Number: 1330239-T491B105K050AT
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 2,000
Mounting: Surface Mount
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 50 V
ESR (Equivalent Series Resistance): 6Ohm
Lifetime @ Temp.: 2000 Hrs @ 125°C
Manufacturer Size Code: B
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1411 (3528 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 399-9720-6,399-9720-1,399-9720-2
Base Product Number: T491B
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Tantalum Capacitors - 399-9720-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-9720-6-ND
Tantalum Capacitors 399-9720-6-ND
1µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 6Ohm

1µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 6Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-9720-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-9720-2-ND
Tantalum Capacitors 399-9720-2-ND
1µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 6Ohm

1µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 6Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-9720-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-9720-1-ND
Tantalum Capacitors 399-9720-1-ND
1µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 6Ohm

1µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 6Ohm

Buy Now Datasheet
Tantalum Capacitors - T491B105K050AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491B105K050AT
Tantalum Capacitors T491B105K050AT
CAP TANT 1UF 10% 50V 1411

CAP TANT 1UF 10% 50V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 1Uf, 50V, 6 Ohm, 0.1, 3528-21, Full Reel; Capacitance Kemet - 74M4965 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 50V, 6 Ohm, 0.1, 3528-21, Full Reel; Capacitance Kemet
74M4965
Tantalum Capacitor, 1Uf, 50V, 6 Ohm, 0.1, 3528-21, Full Reel; Capacitance Kemet 74M4965
TANTALUM CAPACITOR, 1UF, 50V, 6 OHM, 0.1, 3528-21, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Tantalum Capacitor Case:1411 [3528 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°CRoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 50V, 6 OHM, 0.1, 3528-21, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Tantalum Capacitor Case:1411 [3528 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°CRoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 1Uf, 50V, 3528-21 10%; Capacitance Kemet - 70R0969 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 50V, 3528-21 10%; Capacitance Kemet
70R0969
Tantalum Capacitor, 1Uf, 50V, 3528-21 10%; Capacitance Kemet 70R0969
TANTALUM CAPACITOR, 1UF, 50V, 3528-21 10%; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:6ohm; Manufacturer Size Code:B; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 50V, 3528-21 10%; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:6ohm; Manufacturer Size Code:B; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, T491 Series, 1 F, 10%, 50 V, 1411 [3528 Metric], B Rohs Compliant Kemet - 70R0397 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, T491 Series, 1 F, 10%, 50 V, 1411 [3528 Metric], B Rohs Compliant Kemet
70R0397
Surface Mount Tantalum Capacitor, T491 Series, 1 F, 10%, 50 V, 1411 [3528 Metric], B Rohs Compliant Kemet 70R0397
Surface Mount Tantalum Capacitor, T491 Series, 1 F, 10%, 50 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, T491 Series, 1 F, 10%, 50 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, T491 Series, 1 F, 10%, 50 V, 1411 [3528 Metric], B Rohs Compliant Kemet - 04X9075 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, T491 Series, 1 F, 10%, 50 V, 1411 [3528 Metric], B Rohs Compliant Kemet
04X9075
Surface Mount Tantalum Capacitor, T491 Series, 1 F, 10%, 50 V, 1411 [3528 Metric], B Rohs Compliant Kemet 04X9075
Surface Mount Tantalum Capacitor, T491 Series, 1 F, 10%, 50 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, T491 Series, 1 F, 10%, 50 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T491B105K050AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491B105K050AT
Capacitors - Tantalum Capacitors T491B105K050AT
CAP TANT 1UF 10% 50V 1411

CAP TANT 1UF 10% 50V 1411

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
T491B105K050AT
Capacitors >> Tantalum Capacitors T491B105K050AT
1uF 50V 6Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS

1uF 50V 6Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-T491B105K050AT 1330239-T491B105K050AT 399-9720-6-ND 399-9720-2-ND T491B105K050AT 74M4965 70R0969 70R0397 T491B105K050AT T491B105K050AT
Product Name SMD 1uF 50V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 1Uf, 50V, 6 Ohm, 0.1, 3528-21, Full Reel; Capacitance Kemet Tantalum Capacitor, 1Uf, 50V, 3528-21 10%; Capacitance Kemet Surface Mount Tantalum Capacitor, T491 Series, 1 F, 10%, 50 V, 1411 [3528 Metric], B Rohs Compliant Kemet Capacitors - Tantalum Capacitors Capacitors >> Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101292T075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701105 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details