Kyocera Corporation Tantalum Capacitors TAJA474K035RNJ

Description
0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 12Ohm
Request a Quote
Description
0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 12Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TAJA474K035RNJ is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 0.47OºF and a rated voltage of 35V. It is part of the TAJ series, which includes both standard and low-profile options. This capacitor is designed for surface mount technology (SMT) applications and is suitable for general low power DC/DC and LDO circuits, as well as height-restricted designs. The device has a temperature range of -55°C to +125°C and is 100% surge current tested, ensuring reliability in various operating conditions. The capacitor is available in a 1206 case size and has a tolerance of ±10%. It is also compliant with RoHS standards, making it a suitable choice for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The TAJA474K035RNJ is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 0.47OºF and a rated voltage of 35V. It is part of the TAJ series, which includes both standard and low-profile options. This capacitor is designed for surface mount technology (SMT) applications and is suitable for general low power DC/DC and LDO circuits, as well as height-restricted designs. The device has a temperature range of -55°C to +125°C and is 100% surge current tested, ensuring reliability in various operating conditions. The capacitor is available in a 1206 case size and has a tolerance of ±10%. It is also compliant with RoHS standards, making it a suitable choice for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-2340-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2340-1-ND
Tantalum Capacitors 478-2340-1-ND
0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 12Ohm

0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 12Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-2340-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2340-6-ND
Tantalum Capacitors 478-2340-6-ND
0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 12Ohm

0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 12Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-2340-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2340-2-ND
Tantalum Capacitors 478-2340-2-ND
0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 12Ohm

0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 12Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 0.47uF 35V 12 Ohm Capacitor
59-TAJA474K035RNJ
SMD 0.47uF 35V 12 Ohm Capacitor 59-TAJA474K035RNJ
Cap Tant Solid 0.47uF 35V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 12 Ohm 125°C T/R Product overview: TAJA474K035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 35V, 12 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 35V, 12 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA474K035RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 0.47uF 35V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 12 Ohm 125°C T/R Product overview: TAJA474K035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 35V, 12 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 35V, 12 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA474K035RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TAJA474K035RNJ
Capacitors >> Tantalum Capacitors TAJA474K035RNJ
470nF 35V 12Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS

470nF 35V 12Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJA474K035RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJA474K035RNJ
Capacitors - Tantalum Capacitors TAJA474K035RNJ
CAP TANT 0.47UF 10% 35V 1206

CAP TANT 0.47UF 10% 35V 1206

Supplier's Site
Tantalum Capacitors - TAJA474K035RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA474K035RNJ
Tantalum Capacitors TAJA474K035RNJ
CAP TANT 0.47UF 10% 35V 1206

CAP TANT 0.47UF 10% 35V 1206

Supplier's Site Datasheet
Tantalum Capacitors - TAJA474K035RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJA474K035RNJ
Tantalum Capacitors TAJA474K035RNJ
CAP TANT 0.47UF 10% 35V 1206

CAP TANT 0.47UF 10% 35V 1206

Supplier's Site Datasheet
Tantalum Capacitor, 0.47Uf, 35V, 12 Ohm, 0.1, 1206; Capacitance Kyocera Avx - 75M2790 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.47Uf, 35V, 12 Ohm, 0.1, 1206; Capacitance Kyocera Avx
75M2790
Tantalum Capacitor, 0.47Uf, 35V, 12 Ohm, 0.1, 1206; Capacitance Kyocera Avx 75M2790
TANTALUM CAPACITOR, 0.47UF, 35V, 12 OHM, 0.1, 1206; Capacitance:0.47µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:12ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206 RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.47UF, 35V, 12 OHM, 0.1, 1206; Capacitance:0.47µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:12ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206 RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 0.47Uf, 35V, 1206 10%, Full Reel; Capacitance Kyocera Avx - 65M4790 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.47Uf, 35V, 1206 10%, Full Reel; Capacitance Kyocera Avx
65M4790
Capacitor Tant, 0.47Uf, 35V, 1206 10%, Full Reel; Capacitance Kyocera Avx 65M4790
CAPACITOR TANT, 0.47UF, 35V, 1206 10%, FULL REEL; Capacitance:0.47µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:12ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:79mARoHS Compliant: Yes

CAPACITOR TANT, 0.47UF, 35V, 1206 10%, FULL REEL; Capacitance:0.47µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:12ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:79mARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2340-1-ND 478-2340-6-ND 59-TAJA474K035RNJ TAJA474K035RNJ TAJA474K035RNJ TAJA474K035RNJ TAJA474K035RNJ 75M2790 65M4790
Product Name Tantalum Capacitors Tantalum Capacitors SMD 0.47uF 35V 12 Ohm Capacitor Capacitors >> Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 0.47Uf, 35V, 12 Ohm, 0.1, 1206; Capacitance Kyocera Avx Capacitor Tant, 0.47Uf, 35V, 1206 10%, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1205-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 227AVD035MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers