KEMET Electronics Corporation Tantalum - Polymer Capacitors T520B157M006ATE035

Description
150µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 35mOhm @ 100kHz
Request a Quote Datasheet
Description
150µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 35mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 399-10329-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-10329-6-ND
Tantalum - Polymer Capacitors 399-10329-6-ND
150µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 35mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 35mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-10329-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-10329-2-ND
Tantalum - Polymer Capacitors 399-10329-2-ND
150µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 35mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 35mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-10329-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-10329-1-ND
Tantalum - Polymer Capacitors 399-10329-1-ND
150µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 35mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 35mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 150uF 6.3V Capacitor
70-T520B157M006ATE035
SMD 150uF 6.3V Capacitor 70-T520B157M006ATE035
150uF 6.3V Tantalum Capacitor, 20% Tol, 35mR ESR, 1411 SMD Product overview: T520B157M006ATE035 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520B157M006ATE03 5 can be used for catalog matching and distributor lookup.

150uF 6.3V Tantalum Capacitor, 20% Tol, 35mR ESR, 1411 SMD Product overview: T520B157M006ATE035 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520B157M006ATE035 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T520B157M006ATE035 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T520B157M006ATE035
Capacitors - Tantalum - Polymer Capacitors T520B157M006ATE035
CAP TANT POLY 150UF 6.3V 1411

CAP TANT POLY 150UF 6.3V 1411

Supplier's Site
Tantalum Capacitor 150Uf6.3V 0.035 Ohm 3528-21 20%, Full Reel; Capacitance Kemet - 14M3949 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor 150Uf6.3V 0.035 Ohm 3528-21 20%, Full Reel; Capacitance Kemet
14M3949
Tantalum Capacitor 150Uf6.3V 0.035 Ohm 3528-21 20%, Full Reel; Capacitance Kemet 14M3949
TANTALUM CAPACITOR 150UF6.3V 0.035 OHM 3528-21 20%, FULL REEL; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.035ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Width:2.8mmRoHS Compliant: Yes

TANTALUM CAPACITOR 150UF6.3V 0.035 OHM 3528-21 20%, FULL REEL; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.035ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Width:2.8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Polymer, 150Uf, 6.3V, Case B; Capacitance Kemet - 81Y7439 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 150Uf, 6.3V, Case B; Capacitance Kemet
81Y7439
Cap, Tant, Polymer, 150Uf, 6.3V, Case B; Capacitance Kemet 81Y7439
CAP, TANT, POLYMER, 150UF, 6.3V, CASE B; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.035ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mmRoHS Compliant: Yes

CAP, TANT, POLYMER, 150UF, 6.3V, CASE B; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.035ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
T520B157M006ATE035
Capacitors >> Tantalum Capacitors T520B157M006ATE035
150uF 6.3V 35mΩ@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS

150uF 6.3V 35mΩ@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-10329-6-ND 399-10329-2-ND 70-T520B157M006ATE035 T520B157M006ATE035 14M3949 T520B157M006ATE035
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 150uF 6.3V Capacitor Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor 150Uf6.3V 0.035 Ohm 3528-21 20%, Full Reel; Capacitance Kemet Capacitors >> Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B104K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details