The TAJA105K035RNJ is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 1OºF and a rated voltage of 35V. It is part of the TAJ series, which includes standard and low-profile options suitable for surface mount technology (SMT) applications. This capacitor is designed for general-purpose use in low power DC/DC converters and LDOs, making it ideal for height-restricted designs such as entertainment and infotainment systems. The capacitor has a temperature range of -55°C to +125°C and is 100% surge current tested, ensuring reliability in various operating conditions. It is available in multiple case sizes, with the specific dimensions for the 1206 case size being 3.20mm x 1.60mm x 1.60mm. The product also offers a tolerance of ±10% and is constructed with J-lead technology, which aids in its mounting and stability. Engineers considering this component should note its low equivalent series resistance (ESR) and high capacitance stability, which are critical for maintaining performance in demanding applications. The capacitor is packaged in pure tin or gold plating options, providing flexibility for different assembly requirements.
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm
Cap Tant Solid 1uF 35V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7.5 Ohm 125°C T/R Product overview: TAJA105K035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 35V, 7.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 35V, 7.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA105K035RNJ can be used for catalog matching and distributor lookup.
CAP TANT 1UF 10% 35V 1206
1uF 35V 7.5Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
CAP TANT 1UF 10% 35V 1206
CAP TANT 1UF 10% 35V 1206
TANTALUM CAPACITOR, 1UF, 35V, 7.5 OHM, 0.1, 1206, FULL REEL; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 1UF, 35V, 7.5 OHM, 0.1, 1206; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:100mA RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 1 F, 10%, 35 V, 1206 [3216 Metric], A RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1360144 | 478-1651-2-ND | 478-1651-6-ND | 59-TAJA105K035RNJ | TAJA105K035RNJ | TAJA105K035RNJ | TAJA105K035RNJ | TAJA105K035RNJ | 30H0203 | 93K0193 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | SMD 1uF 35V 7.5 Ohm Capacitor | Capacitors - Tantalum Capacitors | Capacitors >> Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 1Uf, 35V, 7.5 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Taj Series, 1 F, 10%, 35 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |||||
| Electrolytic Capacitors | Tantalum; Electrolytic | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||||
| Applications | General Purpose | General Purpose |