KEMET Electronics Corporation SMD 10uF 6.3V 4 Ohm Capacitor T491A106K006AT

Description
Tantalum Capacitor 10uF 6.3V 10% 1206 SMD 4 Ohm 125C Product overview: T491A106K006AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491A106K006AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 10uF 6.3V 10% 1206 SMD 4 Ohm 125C Product overview: T491A106K006AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491A106K006AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 6.3V 4 Ohm Capacitor
59-T491A106K006AT
SMD 10uF 6.3V 4 Ohm Capacitor 59-T491A106K006AT
Tantalum Capacitor 10uF 6.3V 10% 1206 SMD 4 Ohm 125C Product overview: T491A106K006AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491A106K006AT can be used for catalog matching and distributor lookup.

Tantalum Capacitor 10uF 6.3V 10% 1206 SMD 4 Ohm 125C Product overview: T491A106K006AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491A106K006AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 8015401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
8015401
Tantalum Capacitors 8015401
Capacitor Tantalum T491 Case A 6V 10uF

Capacitor Tantalum T491 Case A 6V 10uF

Supplier's Site
Tantalum Capacitors - 8015401P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
8015401P
Tantalum Capacitors 8015401P
Capacitor Tantalum T491 Case A 6V 10uF

Capacitor Tantalum T491 Case A 6V 10uF

Supplier's Site
Tantalum Capacitors - 1696676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1696676
Tantalum Capacitors 1696676
Capacitor Tantalum T491 Case A 6V 10uF

Capacitor Tantalum T491 Case A 6V 10uF

Supplier's Site
Tantalum Capacitors - 399-3683-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3683-1-ND
Tantalum Capacitors 399-3683-1-ND
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4Ohm

10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-3683-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3683-6-ND
Tantalum Capacitors 399-3683-6-ND
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4Ohm

10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-3683-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3683-2-ND
Tantalum Capacitors 399-3683-2-ND
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4Ohm

10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - T491A106K006AT - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
T491A106K006AT
Tantalum Capacitors T491A106K006AT
CAP TANT 10UF 10% 6.3V 1206

CAP TANT 10UF 10% 6.3V 1206

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 6V, 4 Ohm, 0.1, 3216-18; Capacitance Kemet - 57K1634 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 6V, 4 Ohm, 0.1, 3216-18; Capacitance Kemet
57K1634
Tantalum Capacitor, 10Uf, 6V, 4 Ohm, 0.1, 3216-18; Capacitance Kemet 57K1634
TANTALUM CAPACITOR, 10UF, 6V, 4 OHM, 0.1, 3216-18; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:137mARoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 6V, 4 OHM, 0.1, 3216-18; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:137mARoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 10Uf, 6V, 4 Ohm, 0.1, 3216-18, Full Reel; Capacitance Kemet - 87H4375 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 6V, 4 Ohm, 0.1, 3216-18, Full Reel; Capacitance Kemet
87H4375
Tantalum Capacitor, 10Uf, 6V, 4 Ohm, 0.1, 3216-18, Full Reel; Capacitance Kemet 87H4375
TANTALUM CAPACITOR, 10UF, 6V, 4 OHM, 0.1, 3216-18, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 6V, 4 OHM, 0.1, 3216-18, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, T491 Series, 10 F, 10%, 6.3 V, 1206 [3216 Metric], A Rohs Compliant Kemet - 95W0012 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, T491 Series, 10 F, 10%, 6.3 V, 1206 [3216 Metric], A Rohs Compliant Kemet
95W0012
Surface Mount Tantalum Capacitor, T491 Series, 10 F, 10%, 6.3 V, 1206 [3216 Metric], A Rohs Compliant Kemet 95W0012
Surface Mount Tantalum Capacitor, T491 Series, 10 F, 10%, 6.3 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, T491 Series, 10 F, 10%, 6.3 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - T491A106K006AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491A106K006AT
Tantalum Capacitors T491A106K006AT
CAP TANT 10UF 10% 6.3V 1206

CAP TANT 10UF 10% 6.3V 1206

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
T491A106K006AT
Capacitors >> Tantalum Capacitors T491A106K006AT
10uF 6.3V 4Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS

10uF 6.3V 4Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T491A106K006AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491A106K006AT
Capacitors - Tantalum Capacitors T491A106K006AT
CAP TANT 10UF 10% 6.3V 1206

CAP TANT 10UF 10% 6.3V 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-T491A106K006AT 8015401 8015401P 399-3683-1-ND 399-3683-6-ND T491A106K006AT 57K1634 87H4375 95W0012 T491A106K006AT T491A106K006AT T491A106K006AT
Product Name SMD 10uF 6.3V 4 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 10Uf, 6V, 4 Ohm, 0.1, 3216-18; Capacitance Kemet Tantalum Capacitor, 10Uf, 6V, 4 Ohm, 0.1, 3216-18, Full Reel; Capacitance Kemet Surface Mount Tantalum Capacitor, T491 Series, 10 F, 10%, 6.3 V, 1206 [3216 Metric], A Rohs Compliant Kemet Tantalum Capacitors Capacitors >> Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C523U050EF1BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 52000 microF
View Details
3 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100471GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers