Vishay Intertechnology, Inc. Capacitors - Tantalum - Polymer Capacitors T55D107M025C0060

Description
Win Source Part Number: 1359774-T55D107M025C 0060 Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 40 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: Vishay Sprague Series: vPolyTan™ T55 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 60mOhm @ 100kHz Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) ECCN: EAR99 Manufacturer Size Code: D
Request a Quote
Description
Win Source Part Number: 1359774-T55D107M025C 0060 Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 40 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: Vishay Sprague Series: vPolyTan™ T55 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 60mOhm @ 100kHz Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) ECCN: EAR99 Manufacturer Size Code: D
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay polymer surface mount capacitor, part number 98Y1896, features a capacitance of 100 µF and a voltage rating of 25 V. It operates effectively within a temperature range of -55 °C to +105 °C and has a capacitance tolerance of ±20%. This capacitor is designed with an ultra-low equivalent series resistance (ESR) of 0.06 ohms, making it suitable for applications requiring efficient power management. The molded case is compliant with RoHS standards and is compatible with high-volume automatic pick and place equipment. It is ideal for use in decoupling, smoothing, filtering, and bulk energy storage applications in devices such as smartphones, tablets, and computer motherboards. The capacitor is available in a D case size, measuring 7.3 mm in length and 4.3 mm in width.

Datasheet Summary
Powered by GS/AI

The Vishay polymer surface mount capacitor, part number 98Y1896, features a capacitance of 100 µF and a voltage rating of 25 V. It operates effectively within a temperature range of -55 °C to +105 °C and has a capacitance tolerance of ±20%. This capacitor is designed with an ultra-low equivalent series resistance (ESR) of 0.06 ohms, making it suitable for applications requiring efficient power management. The molded case is compliant with RoHS standards and is compatible with high-volume automatic pick and place equipment. It is ideal for use in decoupling, smoothing, filtering, and bulk energy storage applications in devices such as smartphones, tablets, and computer motherboards. The capacitor is available in a D case size, measuring 7.3 mm in length and 4.3 mm in width.

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum - Polymer Capacitors - 1359774-T55D107M025C0060 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1359774-T55D107M025C0060
Capacitors - Tantalum - Polymer Capacitors 1359774-T55D107M025C0060
Win Source Part Number: 1359774-T55D107M025C 0060 Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 40 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: Vishay Sprague Series: vPolyTan™ T55 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 60mOhm @ 100kHz Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) ECCN: EAR99 Manufacturer Size Code: D

Win Source Part Number: 1359774-T55D107M025C0060
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 40 pct.
Type: Molded
MSL Level: 3 (168 Hours)
Mfr: Vishay Sprague
Series: vPolyTan™ T55
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2917 (7343 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 60mOhm @ 100kHz
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.122" (3.10mm)
ECCN: EAR99
Manufacturer Size Code: D

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2173-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2173-6-ND
Tantalum - Polymer Capacitors 718-2173-6-ND
100µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 60mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 60mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2173-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2173-2-ND
Tantalum - Polymer Capacitors 718-2173-2-ND
100µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 60mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 60mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2173-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2173-1-ND
Tantalum - Polymer Capacitors 718-2173-1-ND
100µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 60mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 60mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitor, Solid Polymer, 2-Terminal Product overview: T55D107M025C0060 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55D107M025C0060 can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Solid Polymer, 2-Terminal Product overview: T55D107M025C0060 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55D107M025C0060 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55D107M025C0060 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55D107M025C0060
Capacitors - Tantalum - Polymer Capacitors T55D107M025C0060
CAP TANT POLY 100UF 25V 2917

CAP TANT POLY 100UF 25V 2917

Supplier's Site
Cap, Tant, Polymer, 100Uf, 25V, D; Capacitance Vishay - 68AC1460 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 100Uf, 25V, D; Capacitance Vishay
68AC1460
Cap, Tant, Polymer, 100Uf, 25V, D; Capacitance Vishay 68AC1460
CAP, TANT, POLYMER, 100UF, 25V, D; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:D; ESR:0.06ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:2.8mm; Series Name:vPolyTan T55 RoHS Compliant: Yes

CAP, TANT, POLYMER, 100UF, 25V, D; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:D; ESR:0.06ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:2.8mm; Series Name:vPolyTan T55 RoHS Compliant: Yes

Supplier's Site
Cap, Tant, Polymer, 100Uf, 25V, D; Capacitance Vishay - 98Y1896 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 100Uf, 25V, D; Capacitance Vishay
98Y1896
Cap, Tant, Polymer, 100Uf, 25V, D; Capacitance Vishay 98Y1896
CAP, TANT, POLYMER, 100UF, 25V, D; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:D; ESR:0.06ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, TANT, POLYMER, 100UF, 25V, D; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:D; ESR:0.06ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 25V, Tant, Polymer, D Rohs Compliant Vishay - 69AH3116 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 25V, Tant, Polymer, D Rohs Compliant Vishay
69AH3116
Cap, 100Uf, 25V, Tant, Polymer, D Rohs Compliant Vishay 69AH3116
CAP, 100UF, 25V, TANT, POLYMER, D ROHS COMPLIANT: YES

CAP, 100UF, 25V, TANT, POLYMER, D ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
T55D107M025C0060
Capacitors >> Tantalum Capacitors T55D107M025C0060
100uF 25V 60mΩ@100kHz ±20% CASE-D-7343-31(mm) Tantalum Capacitors ROHS

100uF 25V 60mΩ@100kHz ±20% CASE-D-7343-31(mm) Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - T55D107M025C0060 - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
T55D107M025C0060
Tantalum - Polymer Capacitors T55D107M025C0060
CAP TANT POLY 100UF 25V 2917

CAP TANT POLY 100UF 25V 2917

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359774-T55D107M025C0060 718-2173-6-ND 718-2173-2-ND 70-T55D107M025C0060 T55D107M025C0060 68AC1460 69AH3116 T55D107M025C0060 T55D107M025C0060
Product Name Capacitors - Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitor Capacitors - Tantalum - Polymer Capacitors Cap, Tant, Polymer, 100Uf, 25V, D; Capacitance Vishay Cap, 100Uf, 25V, Tant, Polymer, D Rohs Compliant Vishay Capacitors >> Tantalum Capacitors Tantalum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105RSB202K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details