AVX Corporation 15UF 16V Capacitor TAP156K016SCS

Description
CAP TANT 15UF 10% 16V RADIAL Product overview: TAP156K016SCS from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP156K016SCS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP TANT 15UF 10% 16V RADIAL Product overview: TAP156K016SCS from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP156K016SCS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15UF 16V Capacitor
59-TAP156K016SCS
15UF 16V Capacitor 59-TAP156K016SCS
CAP TANT 15UF 10% 16V RADIAL Product overview: TAP156K016SCS from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP156K016SCS can be used for catalog matching and distributor lookup.

CAP TANT 15UF 10% 16V RADIAL Product overview: TAP156K016SCS from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP156K016SCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-1857-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1857-ND
Tantalum Capacitors 478-1857-ND
15µF Conformal Coated Tantalum Capacitors 16V Radial 2.5Ohm

15µF Conformal Coated Tantalum Capacitors 16V Radial 2.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1359749-TAP156K016SCS - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359749-TAP156K016SCS
Capacitors - Tantalum Capacitors 1359749-TAP156K016SCS
Win Source Part Number: 1359749-TAP156K016SC S Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. Type: Conformal Coated MSL Level: Not Applicable Mfr: KYOCERA AVX Series: TAP Package: Bulk Product Status: Active Features: General Purpose Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.21.0040 Capacitance: 15 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 2.5Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Lead Spacing: 0.098" (2.50mm) Size / Dimension: 0.217" Dia (5.50mm) Height - Seated (Max): 0.354" (9.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: E

Win Source Part Number: 1359749-TAP156K016SCS
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
Type: Conformal Coated
MSL Level: Not Applicable
Mfr: KYOCERA AVX
Series: TAP
Package: Bulk
Product Status: Active
Features: General Purpose
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.21.0040
Capacitance: 15 µF
Tolerance: ±10%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 2.5Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Lead Spacing: 0.098" (2.50mm)
Size / Dimension: 0.217" Dia (5.50mm)
Height - Seated (Max): 0.354" (9.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: E

Buy Now Datasheet
Capacitor, Tantalum;15uF;TAP Series;Radial;Case E;+/-10%;16V;20VDC;2.5 Ohms ESR - 70195910 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;15uF;TAP Series;Radial;Case E;+/-10%;16V;20VDC;2.5 Ohms ESR
70195910
Capacitor, Tantalum;15uF;TAP Series;Radial;Case E;+/-10%;16V;20VDC;2.5 Ohms ESR 70195910
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site
Capacitors - Tantalum Capacitors - TAP156K016SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP156K016SCS
Capacitors - Tantalum Capacitors TAP156K016SCS
CAP TANT 15UF 10% 16V RADIAL

CAP TANT 15UF 10% 16V RADIAL

Supplier's Site
Tantalum Capacitors - TAP156K016SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP156K016SCS
Tantalum Capacitors TAP156K016SCS
CAP TANT 15UF 10% 16V RADIAL

CAP TANT 15UF 10% 16V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 15Uf, 16V, 2.5 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 54J4642 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 16V, 2.5 Ohm, 0.1, Radial; Capacitance Kyocera Avx
54J4642
Tantalum Capacitor, 15Uf, 16V, 2.5 Ohm, 0.1, Radial; Capacitance Kyocera Avx 54J4642
TANTALUM CAPACITOR, 15UF, 16V, 2.5 OHM, 0.1, RADIAL; Capacitance:15µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:2.5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 16V, 2.5 OHM, 0.1, RADIAL; Capacitance:15µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:2.5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mmRoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP156K016SCS - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAP156K016SCS
Tantalum Capacitors TAP156K016SCS
CAP TANT 15UF 10% 16V RADIAL

CAP TANT 15UF 10% 16V RADIAL

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TAP156K016SCS
Capacitors >> Tantalum Capacitors TAP156K016SCS
15uF 16V 2.5Ω@100kHz ±10% Plugin,P=2.5mm Tantalum Capacitors ROHS

15uF 16V 2.5Ω@100kHz ±10% Plugin,P=2.5mm Tantalum Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAP156K016SCS 478-1857-ND 1359749-TAP156K016SCS 70195910 TAP156K016SCS TAP156K016SCS 54J4642 TAP156K016SCS TAP156K016SCS
Product Name 15UF 16V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor, Tantalum;15uF;TAP Series;Radial;Case E;+/-10%;16V;20VDC;2.5 Ohms ESR Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 15Uf, 16V, 2.5 Ohm, 0.1, Radial; Capacitance Kyocera Avx Tantalum Capacitors Capacitors >> Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402RB102K500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - TAS226K006P1C-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details