Shenzhen Sunlord Electronics Co., Ltd. Capacitors >> Tantalum Capacitors TC212A226M010B

Description
22uF 10V 2.5Ω@100kHz ±20% CASE-A-3216 Tantalum Capacitors ROHS
Datasheet
Description
22uF 10V 2.5Ω@100kHz ±20% CASE-A-3216 Tantalum Capacitors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TC212A226M010B
Capacitors >> Tantalum Capacitors TC212A226M010B
22uF 10V 2.5Ω@100kHz ±20% CASE-A-3216 Tantalum Capacitors ROHS

22uF 10V 2.5Ω@100kHz ±20% CASE-A-3216 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Capacitors TC212A226M010B
22uF 10V 2.5Ω@100kHz ±20% CASE-A-3216-18(mm) Tantalum Capacitors ROHS

22uF 10V 2.5Ω@100kHz ±20% CASE-A-3216-18(mm) Tantalum Capacitors ROHS

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number TC212A226M010B TC212A226M010B
Product Name Capacitors >> Tantalum Capacitors Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Film Paper Film Capacitors - 105PMB850K#P2 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details