47uF 10V Tantalum Capacitor, 20% Tol, 1411 SMD Product overview: T494B476M010AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T494B476M010AT can be used for catalog matching and distributor lookup.
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 650mOhm
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 650mOhm
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 650mOhm
TANTALUM CAPACITOR, 47UF 10V 0.65 OHM 20%, 3528-21; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.65ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 47UF 10V 0.65 OHM 20%, 3528-21, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Tantalum Capacitor Case:1411 [3528 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; ESR:0.65ohm; Series Name:T494RoHS Compliant: Yes
CAP, 47UF, 10V, TANT, CASE B ROHS COMPLIANT: YES
47uF 10V 650mΩ ±20% CASE-B-3528 Tantalum Capacitors ROHS
CAP TANT 47UF 20% 10V 1411
CAP TANT 47UF 20% 10V 1411
CAP TANT 47UF 20% 10V 1411
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-T494B476M010AT | 399-3839-1-ND | 399-3839-6-ND | 18K7385 | 72M6165 | 68AH0085 | T494B476M010AT | T494B476M010AT | T494B476M010AT | T494B476M010AT |
| Product Name | SMD 47uF 10V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 47Uf 10V 0.65 Ohm 20%, 3528-21; Capacitance Kemet | Tantalum Capacitor, 47Uf 10V 0.65 Ohm 20%, 3528-21, Full Reel; Capacitance Kemet | Cap, 47Uf, 10V, Tant, Case B Rohs Compliant Kemet | Capacitors >> Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |