AVX Corporation SMD 1uF 25V 8 Ohm Capacitor TAJA105K025RNJ

Description
Cap Tant Solid 1uF 25V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 8 Ohm 125°C T/R Product overview: TAJA105K025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA105K025RNJ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Tant Solid 1uF 25V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 8 Ohm 125°C T/R Product overview: TAJA105K025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA105K025RNJ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TAJA105K025RNJ is a tantalum capacitor from Lingto Electronic Limited, designed for surface mount technology (SMT) applications. It features a capacitance of 1OºF with a rated voltage of 25V and a tolerance of ±10%. This capacitor is suitable for general-purpose applications, including low power DC/DC converters and LDOs, as well as in entertainment and infotainment systems. The device operates within a temperature range of -55°C to +125°C and is surge current tested, ensuring reliability in various conditions. The capacitor is available in a standard case size of 1206, making it compatible with a wide range of PCB designs. Its J-lead construction allows for easy integration into existing systems.

Datasheet Summary
Powered by GS/AI

The TAJA105K025RNJ is a tantalum capacitor from Lingto Electronic Limited, designed for surface mount technology (SMT) applications. It features a capacitance of 1OºF with a rated voltage of 25V and a tolerance of ±10%. This capacitor is suitable for general-purpose applications, including low power DC/DC converters and LDOs, as well as in entertainment and infotainment systems. The device operates within a temperature range of -55°C to +125°C and is surge current tested, ensuring reliability in various conditions. The capacitor is available in a standard case size of 1206, making it compatible with a wide range of PCB designs. Its J-lead construction allows for easy integration into existing systems.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1uF 25V 8 Ohm Capacitor
59-TAJA105K025RNJ
SMD 1uF 25V 8 Ohm Capacitor 59-TAJA105K025RNJ
Cap Tant Solid 1uF 25V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 8 Ohm 125°C T/R Product overview: TAJA105K025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA105K025RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 1uF 25V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 8 Ohm 125°C T/R Product overview: TAJA105K025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA105K025RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-2363-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2363-1-ND
Tantalum Capacitors 478-2363-1-ND
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 8Ohm

1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-2363-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2363-6-ND
Tantalum Capacitors 478-2363-6-ND
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 8Ohm

1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-2363-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2363-2-ND
Tantalum Capacitors 478-2363-2-ND
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 8Ohm

1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 1354003 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1354003
Tantalum Capacitors 1354003
KYOCERA AVX TAJA105K025RNJ

KYOCERA AVX TAJA105K025RNJ

Supplier's Site
Tantalum Capacitors - 1360140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1360140
Tantalum Capacitors 1360140
KYOCERA AVX TAJA105K025RNJ

KYOCERA AVX TAJA105K025RNJ

Supplier's Site
Tantalum Capacitors - TAJA105K025RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJA105K025RNJ
Tantalum Capacitors TAJA105K025RNJ
CAP TANT 1UF 10% 25V 1206

CAP TANT 1UF 10% 25V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJA105K025RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJA105K025RNJ
Capacitors - Tantalum Capacitors TAJA105K025RNJ
CAP TANT 1UF 10% 25V 1206

CAP TANT 1UF 10% 25V 1206

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TAJA105K025RNJ
Capacitors >> Tantalum Capacitors TAJA105K025RNJ
1uF 25V 8Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS

1uF 25V 8Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitor, 1Uf, 25V, 8 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx - 30H0202 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 25V, 8 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx
30H0202
Tantalum Capacitor, 1Uf, 25V, 8 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx 30H0202
TANTALUM CAPACITOR, 1UF, 25V, 8 OHM, 0.1, 1206, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:8ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 25V, 8 OHM, 0.1, 1206, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:8ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 1Uf, 25V, 8 Ohm, 0.1, 1206; Capacitance Kyocera Avx - 60R5819 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 25V, 8 Ohm, 0.1, 1206; Capacitance Kyocera Avx
60R5819
Tantalum Capacitor, 1Uf, 25V, 8 Ohm, 0.1, 1206; Capacitance Kyocera Avx 60R5819
TANTALUM CAPACITOR, 1UF, 25V, 8 OHM, 0.1, 1206; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:8ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:97mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 25V, 8 OHM, 0.1, 1206; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:8ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:97mA RoHS Compliant: Yes

Supplier's Site
Cap, 1Μf, 25V, 10%, 1206, Reel; Capacitance Kyocera Avx - 94W9612 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 25V, 10%, 1206, Reel; Capacitance Kyocera Avx
94W9612
Cap, 1Μf, 25V, 10%, 1206, Reel; Capacitance Kyocera Avx 94W9612
CAP, 1µF, 25V, 10%, 1206, REEL; Capacitance:1µF; Voltage Rating:25V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C;RoHS Compliant: Yes

CAP, 1µF, 25V, 10%, 1206, REEL; Capacitance:1µF; Voltage Rating:25V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJA105K025RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA105K025RNJ
Tantalum Capacitors TAJA105K025RNJ
CAP TANT 1UF 10% 25V 1206

CAP TANT 1UF 10% 25V 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJA105K025RNJ 478-2363-1-ND 478-2363-6-ND 1354003 TAJA105K025RNJ TAJA105K025RNJ TAJA105K025RNJ 30H0202 60R5819 94W9612 TAJA105K025RNJ
Product Name SMD 1uF 25V 8 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitors >> Tantalum Capacitors Tantalum Capacitor, 1Uf, 25V, 8 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx Tantalum Capacitor, 1Uf, 25V, 8 Ohm, 0.1, 1206; Capacitance Kyocera Avx Cap, 1Μf, 25V, 10%, 1206, Reel; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Tantalum Capacitors - 338-3602-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers