SMD Tantalum Chip 2917 47uF 20Vdc 10%
SMD Tantalum Chip 2917 47uF 20Vdc 10%
SMD Tantalum Chip 2917 47uF 20Vdc 10%
Cap Tant Solid 47uF 20V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.9 Ohm 125°C T/R Product overview: TAJD476K020RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD476K020RNJ can be used for catalog matching and distributor lookup.
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm
47uF 20V 900mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
TANTALUM CAPACITOR, 47UF, 20V, CASE D; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:408mA RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 47 F, 10%, 20 V, 2917 [7343 Metric], D RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 47 F, 10%, 20 V, 2917 [7343 Metric], D RoHS Compliant: Yes
CAP TANT 47UF 10% 20V 2917
CAP TANT 47UF 10% 20V 2917
CAP TANT 47UF 10% 20V 2917
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1355396 | 1355396P | 59-TAJD476K020RNJ | 478-3936-1-ND | 478-3936-6-ND | TAJD476K020RNJ | 60R6011 | 18J9867 | TAJD476K020RNJ | TAJD476K020RNJ | TAJD476K020RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 47uF 20V 0.9 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors >> Tantalum Capacitors | Tantalum Capacitor, 47Uf, 20V, Case D; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Taj Series, 47 F, 10%, 20 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | |||||
| Electrolytic Capacitors | Tantalum; Electrolytic | Tantalum; Electrolytic | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |