Kyocera Corporation Tantalum Capacitors TAJB226M016RNJ

Description
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.3Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1684-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1684-6-ND
Tantalum Capacitors 478-1684-6-ND
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.3Ohm

22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1684-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1684-1-ND
Tantalum Capacitors 478-1684-1-ND
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.3Ohm

22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1684-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1684-2-ND
Tantalum Capacitors 478-1684-2-ND
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.3Ohm

22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.3Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 16V 2.3 Ohm Capacitor
59-TAJB226M016RNJ
SMD 22uF 16V 2.3 Ohm Capacitor 59-TAJB226M016RNJ
Cap Tant Solid 22uF 16V B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.3 Ohm 125°C T/R Product overview: TAJB226M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 2.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 2.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB226M016RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 16V B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.3 Ohm 125°C T/R Product overview: TAJB226M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 2.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 2.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB226M016RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TAJB226M016RNJ
Capacitors >> Tantalum Capacitors TAJB226M016RNJ
22uF 16V 2.3Ω@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS

22uF 16V 2.3Ω@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitors - TAJB226M016RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB226M016RNJ
Tantalum Capacitors TAJB226M016RNJ
CAP TANT 22UF 20% 16V 1411

CAP TANT 22UF 20% 16V 1411

Supplier's Site Datasheet
Tantalum Capacitors - TAJB226M016RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJB226M016RNJ
Tantalum Capacitors TAJB226M016RNJ
CAP TANT 22UF 20% 16V 1411

CAP TANT 22UF 20% 16V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJB226M016RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB226M016RNJ
Capacitors - Tantalum Capacitors TAJB226M016RNJ
CAP TANT 22UF 20% 16V 1411

CAP TANT 22UF 20% 16V 1411

Supplier's Site
Tantalum Capacitor, 22Uf, 16V, 2.3 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 60R5895 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 16V, 2.3 Ohm, 0.2, 1210; Capacitance Kyocera Avx
60R5895
Tantalum Capacitor, 22Uf, 16V, 2.3 Ohm, 0.2, 1210; Capacitance Kyocera Avx 60R5895
TANTALUM CAPACITOR, 22UF, 16V, 2.3 OHM, 0.2, 1210; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.3ohm; Manufacturer Size Code:B; Failure Rate:-; Product Width:2.8mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 16V, 2.3 OHM, 0.2, 1210; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.3ohm; Manufacturer Size Code:B; Failure Rate:-; Product Width:2.8mmRoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 22Uf, 16V, 2.3 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx - 30H0372 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 16V, 2.3 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx
30H0372
Tantalum Capacitor, 22Uf, 16V, 2.3 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx 30H0372
TANTALUM CAPACITOR, 22UF, 16V, 2.3 OHM, 0.2, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.3ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 16V, 2.3 OHM, 0.2, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.3ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1684-6-ND 478-1684-1-ND 59-TAJB226M016RNJ TAJB226M016RNJ TAJB226M016RNJ TAJB226M016RNJ TAJB226M016RNJ 60R5895 30H0372
Product Name Tantalum Capacitors Tantalum Capacitors SMD 22uF 16V 2.3 Ohm Capacitor Capacitors >> Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 22Uf, 16V, 2.3 Ohm, 0.2, 1210; Capacitance Kyocera Avx Tantalum Capacitor, 22Uf, 16V, 2.3 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 10UF, 50V, 10% - 70186198 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers