KEMET Electronics Corporation SMD 10uF 25V Capacitor T491B106M025AT

Description
10uF 25V Tantalum Capacitor, SMD, 20% Tol Product overview: T491B106M025AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491B106M025AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10uF 25V Tantalum Capacitor, SMD, 20% Tol Product overview: T491B106M025AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491B106M025AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 25V Capacitor
59-T491B106M025AT
SMD 10uF 25V Capacitor 59-T491B106M025AT
10uF 25V Tantalum Capacitor, SMD, 20% Tol Product overview: T491B106M025AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491B106M025AT can be used for catalog matching and distributor lookup.

10uF 25V Tantalum Capacitor, SMD, 20% Tol Product overview: T491B106M025AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491B106M025AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 399-9721-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-9721-1-ND
Tantalum Capacitors 399-9721-1-ND
10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3Ohm

10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-9721-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-9721-2-ND
Tantalum Capacitors 399-9721-2-ND
10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3Ohm

10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-9721-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-9721-6-ND
Tantalum Capacitors 399-9721-6-ND
10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3Ohm

10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - T491B106M025AT - 935926-T491B106M025AT - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - T491B106M025AT
935926-T491B106M025AT
Tantalum Capacitors - T491B106M025AT 935926-T491B106M025AT
Manufacturer: Kemet Win Source Part Number: 935926-T491B106M025A T Series: T491 Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 1411 (3528 Metric) 3Ohm Package: Reel - TR Package: 1411 (3528 Metric) Mounting: Surface Mount Family Name: T491B Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-9721-2, 399-9721-1, 399-9721-6

Manufacturer: Kemet
Win Source Part Number: 935926-T491B106M025AT
Series: T491
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 1411 (3528 Metric) 3Ohm
Package: Reel - TR
Package: 1411 (3528 Metric)
Mounting: Surface Mount
Family Name: T491B
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 399-9721-2, 399-9721-1, 399-9721-6

Buy Now Datasheet
Capacitor Tant, 10Uf, 25V, 3 Ohm, 0.2, 3528-21, Full Reel; Capacitance Kemet - 60M2111 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 25V, 3 Ohm, 0.2, 3528-21, Full Reel; Capacitance Kemet
60M2111
Capacitor Tant, 10Uf, 25V, 3 Ohm, 0.2, 3528-21, Full Reel; Capacitance Kemet 60M2111
CAPACITOR TANT, 10UF, 25V, 3 OHM, 0.2, 3528-21, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 25V, 3 OHM, 0.2, 3528-21, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 25V, 20%; Capacitance Kemet - 81Y7415 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 25V, 20%; Capacitance Kemet
81Y7415
Cap, 10Μf, 25V, 20%; Capacitance Kemet 81Y7415
CAP, 10µF, 25V, 20%; Capacitance:10µF; Voltage Rating:25V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:T491 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 10µF, 25V, 20%; Capacitance:10µF; Voltage Rating:25V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:T491 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 25V, 3 Ohm, 0.2, 3528-21; Capacitance Kemet - 94W4774 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 25V, 3 Ohm, 0.2, 3528-21; Capacitance Kemet
94W4774
Tantalum Capacitor, 10Uf, 25V, 3 Ohm, 0.2, 3528-21; Capacitance Kemet 94W4774
TANTALUM CAPACITOR, 10UF, 25V, 3 OHM, 0.2, 3528-21; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:B; Product Length:3.5mm; Case Size:1411RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 25V, 3 OHM, 0.2, 3528-21; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:B; Product Length:3.5mm; Case Size:1411RoHS Compliant: Yes

Supplier's Site
Cap, 10Μf, 25V, 20% Rohs Compliant Kemet - 42AC0195 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 25V, 20% Rohs Compliant Kemet
42AC0195
Cap, 10Μf, 25V, 20% Rohs Compliant Kemet 42AC0195
CAP, 10µF, 25V, 20% ROHS COMPLIANT: YES

CAP, 10µF, 25V, 20% ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - T491B106M025AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491B106M025AT
Capacitors - Tantalum Capacitors T491B106M025AT
CAP TANT 10UF 20% 25V 1411

CAP TANT 10UF 20% 25V 1411

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
T491B106M025AT
Capacitors >> Tantalum Capacitors T491B106M025AT
10uF 25V 3Ω ±20% CASE-B-3528 Tantalum Capacitors ROHS

10uF 25V 3Ω ±20% CASE-B-3528 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitors - T491B106M025AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491B106M025AT
Tantalum Capacitors T491B106M025AT
CAP TANT 10UF 20% 25V 1411

CAP TANT 10UF 20% 25V 1411

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-T491B106M025AT 399-9721-1-ND 399-9721-6-ND 935926-T491B106M025AT 60M2111 81Y7415 94W4774 42AC0195 T491B106M025AT T491B106M025AT T491B106M025AT
Product Name SMD 10uF 25V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - T491B106M025AT Capacitor Tant, 10Uf, 25V, 3 Ohm, 0.2, 3528-21, Full Reel; Capacitance Kemet Cap, 10Μf, 25V, 20%; Capacitance Kemet Tantalum Capacitor, 10Uf, 25V, 3 Ohm, 0.2, 3528-21; Capacitance Kemet Cap, 10Μf, 25V, 20% Rohs Compliant Kemet Capacitors - Tantalum Capacitors Capacitors >> Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525001P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers