Kyocera Corporation SMD 1000uF 6.3V 0.2 Ohm Capacitor TAJE108M006RNJ

Description
Cap Tant Solid 1000uF 6.3V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.2 Ohm 125°C T/R Product overview: TAJE108M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 6.3V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 6.3V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE108M006RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 1000uF 6.3V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.2 Ohm 125°C T/R Product overview: TAJE108M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 6.3V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 6.3V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE108M006RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1000uF 6.3V 0.2 Ohm Capacitor
59-TAJE108M006RNJ
SMD 1000uF 6.3V 0.2 Ohm Capacitor 59-TAJE108M006RNJ
Cap Tant Solid 1000uF 6.3V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.2 Ohm 125°C T/R Product overview: TAJE108M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 6.3V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 6.3V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE108M006RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 1000uF 6.3V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.2 Ohm 125°C T/R Product overview: TAJE108M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 6.3V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 6.3V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE108M006RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-6133-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-6133-2-ND
Tantalum Capacitors 478-6133-2-ND
1000µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 200mOhm

1000µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-6133-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-6133-6-ND
Tantalum Capacitors 478-6133-6-ND
1000µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 200mOhm

1000µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-6133-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-6133-1-ND
Tantalum Capacitors 478-6133-1-ND
1000µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 200mOhm

1000µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - TAJE108M006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJE108M006RNJ
Tantalum Capacitors TAJE108M006RNJ
CAP TANT 1000UF 20% 6.3V 2917

CAP TANT 1000UF 20% 6.3V 2917

Supplier's Site Datasheet
Capacitor, Tantalum, 1000Uf, 6.3V, 2917; Capacitance Kyocera Avx - 21T7724 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 1000Uf, 6.3V, 2917; Capacitance Kyocera Avx
21T7724
Capacitor, Tantalum, 1000Uf, 6.3V, 2917; Capacitance Kyocera Avx 21T7724
CAPACITOR, TANTALUM, 1000UF, 6.3V, 2917; Capacitance:1000µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:908mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 1000UF, 6.3V, 2917; Capacitance:1000µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:908mA RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TAJE108M006RNJ
Capacitors >> Tantalum Capacitors TAJE108M006RNJ
1000uF 6.3V 200mΩ@100kHz ±20% CASE-E-7343 Tantalum Capacitors ROHS

1000uF 6.3V 200mΩ@100kHz ±20% CASE-E-7343 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitors - TAJE108M006RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJE108M006RNJ
Tantalum Capacitors TAJE108M006RNJ
CAP TANT 1000UF 20% 6.3V 2917

CAP TANT 1000UF 20% 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJE108M006RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJE108M006RNJ
Capacitors - Tantalum Capacitors TAJE108M006RNJ
CAP TANT 1000UF 20% 6.3V 2917

CAP TANT 1000UF 20% 6.3V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJE108M006RNJ 478-6133-2-ND 478-6133-6-ND TAJE108M006RNJ 21T7724 TAJE108M006RNJ TAJE108M006RNJ TAJE108M006RNJ
Product Name SMD 1000uF 6.3V 0.2 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor, Tantalum, 1000Uf, 6.3V, 2917; Capacitance Kyocera Avx Capacitors >> Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000470FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C243U030AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details