Cap Tant Solid 22uF 6.3V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 125°C T/R Product overview: TAJA226K006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA226K006RNJ can be used for catalog matching and distributor lookup.
SMD Chip Tantalum 1206 22uF 6.3Vdc 10%
SMD Chip Tantalum 1206 22uF 6.3Vdc 10%
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3Ohm
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3Ohm
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3Ohm
TANTALUM CAPACITOR, 22UF, 6.3V, 3 OHM, 0.1, 1206; Capacitance:22µF; Voltage(DC):6.3V; Tantalum Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:3ohmRoHS Compliant: Yes
TANTALUM CAPACITOR, 22UF, 6.3V, 3 OHM, 0.1, 1206, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:3ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 22 F, 10%, 6.3 V, 1206 [3216 Metric], A RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 22 F, 10%, 6.3 V, 1206 [3216 Metric], A RoHS Compliant: Yes
CAP TANT 22UF 10% 6.3V 1206
22uF 6.3V 3Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
CAP TANT 22UF 10% 6.3V 1206
CAP TANT 22UF 10% 6.3V 1206
CAP TANT 22UF 10% 6.3V 1206
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAJA226K006RNJ | 1360161 | 478-3865-6-ND | 478-3865-2-ND | 60R5844 | 54J2956 | 94W9627 | 66-TAJA226K006RNJ | TAJA226K006RNJ | TAJA226K006RNJ | TAJA226K006RNJ | TAJA226K006RNJ |
| Product Name | SMD 22uF 6.3V 3 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 22Uf, 6.3V, 3 Ohm, 0.1, 1206; Capacitance Kyocera Avx | Tantalum Capacitor, 22Uf, 6.3V, 3 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Taj Series, 22 F, 10%, 6.3 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx | CAP TANT 22UF 10% 6.3V 1206 | Capacitors >> Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | ||||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | |||||
| Packing Method | Tape and Reel | Digi-Reel® | Tape Reel | Tape Reel | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |