Kyocera Corporation Tantalum Capacitors TAJB475M016RNJ

Description
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 3.5Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 3.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3888-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3888-2-ND
Tantalum Capacitors 478-3888-2-ND
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 3.5Ohm

4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3888-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3888-1-ND
Tantalum Capacitors 478-3888-1-ND
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 3.5Ohm

4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3888-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3888-6-ND
Tantalum Capacitors 478-3888-6-ND
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 3.5Ohm

4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 1360249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1360249
Tantalum Capacitors 1360249
SMD Chip Tantalum 1210 4.7uF 16Vdc 20%

SMD Chip Tantalum 1210 4.7uF 16Vdc 20%

Supplier's Site
Tantalum Capacitors - 1364606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1364606
Tantalum Capacitors 1364606
SMD Chip Tantalum 1210 4.7uF 16Vdc 20%

SMD Chip Tantalum 1210 4.7uF 16Vdc 20%

Supplier's Site
Singapore, Singapore
SMD 4.7uF 16V 3.5 Ohm Capacitor
59-TAJB475M016RNJ
SMD 4.7uF 16V 3.5 Ohm Capacitor 59-TAJB475M016RNJ
Cap Tant Solid 4.7uF 16V B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 3.5 Ohm 125°C T/R Product overview: TAJB475M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V, 3.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, 3.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB475M016RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 16V B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 3.5 Ohm 125°C T/R Product overview: TAJB475M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V, 3.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, 3.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB475M016RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TAJB475M016RNJ
Capacitors >> Tantalum Capacitors TAJB475M016RNJ
4.7uF 16V 3.5Ω@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS

4.7uF 16V 3.5Ω@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJB475M016RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB475M016RNJ
Capacitors - Tantalum Capacitors TAJB475M016RNJ
CAP TANT 4.7UF 20% 16V 1411

CAP TANT 4.7UF 20% 16V 1411

Supplier's Site
Tantalum Capacitors - TAJB475M016RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJB475M016RNJ
Tantalum Capacitors TAJB475M016RNJ
CAP TANT 4.7UF 20% 16V 1411

CAP TANT 4.7UF 20% 16V 1411

Supplier's Site Datasheet
Tantalum Capacitors - TAJB475M016RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB475M016RNJ
Tantalum Capacitors TAJB475M016RNJ
CAP TANT 4.7UF 20% 16V 1411

CAP TANT 4.7UF 20% 16V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 4.7Uf, 16V, 3.5 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx - 30H0400 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 16V, 3.5 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx
30H0400
Tantalum Capacitor, 4.7Uf, 16V, 3.5 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx 30H0400
TANTALUM CAPACITOR, 4.7UF, 16V, 3.5 OHM, 0.2, 1210, FULL REEL; Capacitance:4.7µF; Voltage(DC):16V; Tantalum Capacitor Case:1411 [3528 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; ESR:3.5ohm; Series Name:TAJ RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 16V, 3.5 OHM, 0.2, 1210, FULL REEL; Capacitance:4.7µF; Voltage(DC):16V; Tantalum Capacitor Case:1411 [3528 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; ESR:3.5ohm; Series Name:TAJ RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 4.7Uf, 16V, 3.5 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 60R5912 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 16V, 3.5 Ohm, 0.2, 1210; Capacitance Kyocera Avx
60R5912
Tantalum Capacitor, 4.7Uf, 16V, 3.5 Ohm, 0.2, 1210; Capacitance Kyocera Avx 60R5912
TANTALUM CAPACITOR, 4.7UF, 16V, 3.5 OHM, 0.2, 1210; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:3.5ohm; Manufacturer Size Code:B; Failure Rate:-; Case Size:1411 RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 16V, 3.5 OHM, 0.2, 1210; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:3.5ohm; Manufacturer Size Code:B; Failure Rate:-; Case Size:1411 RoHS Compliant: Yes

Supplier's Site
Cap, 4.7Μf, 16V, 20%, Reel; Capacitance Kyocera Avx - 18AC0605 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 16V, 20%, Reel; Capacitance Kyocera Avx
18AC0605
Cap, 4.7Μf, 16V, 20%, Reel; Capacitance Kyocera Avx 18AC0605
CAP, 4.7µF, 16V, 20%, REEL; Capacitance:4.7µF; Voltage Rating:16V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 4.7µF, 16V, 20%, REEL; Capacitance:4.7µF; Voltage Rating:16V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3888-2-ND 478-3888-6-ND 1360249 59-TAJB475M016RNJ TAJB475M016RNJ TAJB475M016RNJ TAJB475M016RNJ TAJB475M016RNJ 30H0400 60R5912 18AC0605
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 4.7uF 16V 3.5 Ohm Capacitor Capacitors >> Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 16V, 3.5 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx Tantalum Capacitor, 4.7Uf, 16V, 3.5 Ohm, 0.2, 1210; Capacitance Kyocera Avx Cap, 4.7Μf, 16V, 20%, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701140 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11CFR35B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details