AVX Corporation Tantalum Capacitors TAJC106K035RNJ

Description
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1701-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1701-2-ND
Tantalum Capacitors 478-1701-2-ND
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm

10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1701-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1701-1-ND
Tantalum Capacitors 478-1701-1-ND
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm

10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1701-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1701-6-ND
Tantalum Capacitors 478-1701-6-ND
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm

10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 1364466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1364466
Tantalum Capacitors 1364466
AVX TAJC106K035RNJ Tantalum Capacitor

AVX TAJC106K035RNJ Tantalum Capacitor

Supplier's Site
Tantalum Capacitors - 1360265 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1360265
Tantalum Capacitors 1360265
AVX TAJC106K035RNJ Tantalum Capacitor

AVX TAJC106K035RNJ Tantalum Capacitor

Supplier's Site
Singapore, Singapore
SMD 10uF 35V 1.6 Ohm Capacitor
59-TAJC106K035RNJ
SMD 10uF 35V 1.6 Ohm Capacitor 59-TAJC106K035RNJ
Cap Tant Solid 10uF 35V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.6 Ohm 125°C T/R Product overview: TAJC106K035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V, 1.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, 1.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC106K035RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 35V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.6 Ohm 125°C T/R Product overview: TAJC106K035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V, 1.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, 1.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC106K035RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJC106K035RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC106K035RNJ
Capacitors - Tantalum Capacitors TAJC106K035RNJ
CAP TANT 10UF 10% 35V 2312

CAP TANT 10UF 10% 35V 2312

Supplier's Site
Tantalum Capacitors - TAJC106K035RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC106K035RNJ
Tantalum Capacitors TAJC106K035RNJ
CAP TANT 10UF 10% 35V 2312

CAP TANT 10UF 10% 35V 2312

Supplier's Site Datasheet
Tantalum Capacitors - TAJC106K035RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJC106K035RNJ
Tantalum Capacitors TAJC106K035RNJ
CAP TANT 10UF 10% 35V 2312

CAP TANT 10UF 10% 35V 2312

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 35V, 1.6 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 60R5927 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 35V, 1.6 Ohm, 0.1, 2312; Capacitance Kyocera Avx
60R5927
Tantalum Capacitor, 10Uf, 35V, 1.6 Ohm, 0.1, 2312; Capacitance Kyocera Avx 60R5927
TANTALUM CAPACITOR, 10UF, 35V, 1.6 OHM, 0.1, 2312; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.6ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 35V, 1.6 OHM, 0.1, 2312; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.6ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 10Uf, 35V, 1.6 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx - 54J3180 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 35V, 1.6 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx
54J3180
Tantalum Capacitor, 10Uf, 35V, 1.6 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx 54J3180
TANTALUM CAPACITOR, 10UF, 35V, 1.6 OHM, 0.1, 2312, FULL REEL; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.6ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 35V, 1.6 OHM, 0.1, 2312, FULL REEL; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.6ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 10 F, 10%, 35 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx - 94W9687 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 10 F, 10%, 35 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx
94W9687
Surface Mount Tantalum Capacitor, Taj Series, 10 F, 10%, 35 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx 94W9687
Surface Mount Tantalum Capacitor, TAJ Series, 10 F, 10%, 35 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 10 F, 10%, 35 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Taj Series, 10 F, 10%, 35 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx - 23H0347 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 10 F, 10%, 35 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx
23H0347
Surface Mount Tantalum Capacitor, Taj Series, 10 F, 10%, 35 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx 23H0347
Surface Mount Tantalum Capacitor, TAJ Series, 10 F, 10%, 35 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 10 F, 10%, 35 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TAJC106K035RNJ
Capacitors >> Tantalum Capacitors TAJC106K035RNJ
10uF 35V 1.6Ω@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS

10uF 35V 1.6Ω@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1701-2-ND 478-1701-6-ND 1364466 59-TAJC106K035RNJ TAJC106K035RNJ TAJC106K035RNJ TAJC106K035RNJ 60R5927 94W9687 TAJC106K035RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 10uF 35V 1.6 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 10Uf, 35V, 1.6 Ohm, 0.1, 2312; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 10 F, 10%, 35 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx Capacitors >> Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 225AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers