KEMET T491C475K035AT Tantalum Capacitor
KEMET T491C475K035AT Tantalum Capacitor
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.2Ohm
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.2Ohm
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.2Ohm
Tantalum Capacitor 4.7uF 35V 10% SMD 6032 2.2R 125C Product overview: T491C475K035AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491C475K035AT can be used for catalog matching and distributor lookup.
CAPACITOR, TANTALUM SMD, 4.7UF 35V 10%,TR
CAP TANT 4.7UF 10% 35V 2312
4.7uF 35V 2Ω@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS
TANTALUM CAPACITOR, 4.7UF, 35V, CASE C, REEL; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2.2ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:224mA RoHS Compliant: Yes
TANTALUM CAPACITOR, 4.7UF 35V 2.2 OHM 10%, 6032-28, FULL REEL; Capacitance:4.7µF; Voltage(DC):35V; Tantalum Capacitor Case:2312 [6032 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; ESR:2.2ohm; Series Name:T491RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, T491 Series, 4.7 F, 10%, 35 V, 2312 [6032 Metric], C RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, T491 Series, 4.7 F, 10%, 35 V, 2312 [6032 Metric], C RoHS Compliant: Yes
CAP TANT 4.7UF 10% 35V 2312
CAP TANT 4.7UF 10% 35V 2312
| RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 5382537 | 399-3754-6-ND | 399-3754-1-ND | 59-T491C475K035AT | 70097159 | T491C475K035AT | T491C475K035AT | 57K1918 | 95H4618 | 59M3210 | T491C475K035AT | T491C475K035AT |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | SMD 4.7uF 35V Capacitor | CAPACITOR, TANTALUM SMD, 4.7UF 35V 10%,TR | Capacitors - Tantalum Capacitors | Capacitors >> Tantalum Capacitors | Tantalum Capacitor, 4.7Uf, 35V, Case C, Reel; Capacitance Kemet | Tantalum Capacitor, 4.7Uf 35V 2.2 Ohm 10%, 6032-28, Full Reel; Capacitance Kemet | Surface Mount Tantalum Capacitor, T491 Series, 4.7 F, 10%, 35 V, 2312 [6032 Metric], C Rohs Compliant Kemet | Tantalum Capacitors | Tantalum Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |||||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||||||
| Applications | General Purpose | General Purpose | General Purpose |