Kyocera Corporation Tantalum Capacitors TAJC107M006RNJ

Description
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 900mOhm
Request a Quote
Description
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 900mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a 100OºF tantalum capacitor with a rated voltage of 6.3V and a tolerance of ±20%. It is part of the TAJ series from Kyocera AVX, designed for general-purpose applications. This capacitor is suitable for surface mount technology (SMT) and is compliant with RoHS standards. It operates effectively in a temperature range from -55°C to +125°C, making it versatile for various environmental conditions. The capacitor features a J-lead construction and is available in multiple case sizes, allowing for flexibility in design. It is particularly applicable in low power DC/DC converters and LDOs, as well as in entertainment and infotainment systems. The product's reliability is rated at 1% failure per 1000 hours at 85°C under rated voltage conditions.

Datasheet Summary
Powered by GS/AI

The product is a 100OºF tantalum capacitor with a rated voltage of 6.3V and a tolerance of ±20%. It is part of the TAJ series from Kyocera AVX, designed for general-purpose applications. This capacitor is suitable for surface mount technology (SMT) and is compliant with RoHS standards. It operates effectively in a temperature range from -55°C to +125°C, making it versatile for various environmental conditions. The capacitor features a J-lead construction and is available in multiple case sizes, allowing for flexibility in design. It is particularly applicable in low power DC/DC converters and LDOs, as well as in entertainment and infotainment systems. The product's reliability is rated at 1% failure per 1000 hours at 85°C under rated voltage conditions.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8895-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8895-1-ND
Tantalum Capacitors 478-8895-1-ND
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 900mOhm

100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8895-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8895-6-ND
Tantalum Capacitors 478-8895-6-ND
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 900mOhm

100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8895-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8895-2-ND
Tantalum Capacitors 478-8895-2-ND
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 900mOhm

100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 900mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 6.3V 0.9 Ohm Capacitor
59-TAJC107M006RNJ
SMD 100uF 6.3V 0.9 Ohm Capacitor 59-TAJC107M006RNJ
Cap Tant Solid 100uF 6.3V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.9 Ohm 125°C T/R Product overview: TAJC107M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC107M006RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 6.3V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.9 Ohm 125°C T/R Product overview: TAJC107M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC107M006RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TAJC107M006RNJ
Capacitors >> Tantalum Capacitors TAJC107M006RNJ
100uF 6.3V 900mΩ@100kHz ±20% CASE-C-6032 Tantalum Capacitors ROHS

100uF 6.3V 900mΩ@100kHz ±20% CASE-C-6032 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf, 6.3V, 2312 20%; Capacitance Kyocera Avx - 73R9018 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 6.3V, 2312 20%; Capacitance Kyocera Avx
73R9018
Tantalum Capacitor, 100Uf, 6.3V, 2312 20%; Capacitance Kyocera Avx 73R9018
TANTALUM CAPACITOR, 100UF, 6.3V, 2312 20%; Capacitance:100µF; Voltage(DC):6.3V; Tantalum Capacitor Case:2312 [6032 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:0.9ohm RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 6.3V, 2312 20%; Capacitance:100µF; Voltage(DC):6.3V; Tantalum Capacitor Case:2312 [6032 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:0.9ohm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 100Uf, 6.3V, 2312 20%, Full Reel; Capacitance Kyocera Avx - 54J3200 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 6.3V, 2312 20%, Full Reel; Capacitance Kyocera Avx
54J3200
Tantalum Capacitor, 100Uf, 6.3V, 2312 20%, Full Reel; Capacitance Kyocera Avx 54J3200
TANTALUM CAPACITOR, 100UF, 6.3V, 2312 20%, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:C; Failure Rate:-; Case Size:2312RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 6.3V, 2312 20%, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:C; Failure Rate:-; Case Size:2312RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 6.3V, 20% Rohs Compliant Kyocera Avx - 55AC3832 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 6.3V, 20% Rohs Compliant Kyocera Avx
55AC3832
Cap, 100Μf, 6.3V, 20% Rohs Compliant Kyocera Avx 55AC3832
CAP, 100µF, 6.3V, 20% ROHS COMPLIANT: YES

CAP, 100µF, 6.3V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJC107M006RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC107M006RNJ
Capacitors - Tantalum Capacitors TAJC107M006RNJ
CAP TANT 100UF 20% 6.3V 2312

CAP TANT 100UF 20% 6.3V 2312

Supplier's Site
Tantalum Capacitors - TAJC107M006RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJC107M006RNJ
Tantalum Capacitors TAJC107M006RNJ
CAP TANT 100UF 20% 6.3V 2312

CAP TANT 100UF 20% 6.3V 2312

Supplier's Site Datasheet
Tantalum Capacitors - TAJC107M006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC107M006RNJ
Tantalum Capacitors TAJC107M006RNJ
CAP TANT 100UF 20% 6.3V 2312

CAP TANT 100UF 20% 6.3V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8895-1-ND 478-8895-6-ND 59-TAJC107M006RNJ TAJC107M006RNJ 73R9018 54J3200 55AC3832 TAJC107M006RNJ TAJC107M006RNJ TAJC107M006RNJ
Product Name Tantalum Capacitors Tantalum Capacitors SMD 100uF 6.3V 0.9 Ohm Capacitor Capacitors >> Tantalum Capacitors Tantalum Capacitor, 100Uf, 6.3V, 2312 20%; Capacitance Kyocera Avx Tantalum Capacitor, 100Uf, 6.3V, 2312 20%, Full Reel; Capacitance Kyocera Avx Cap, 100Μf, 6.3V, 20% Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106RMB700K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525006P20HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers