KEMET Electronics Corporation Capacitors - Tantalum Capacitors T491C227K010AT

Description
Manufacturer: Kemet Win Source Part Number: 1331313-T491C227K010 AT Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 220 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 900mOhm Lifetime @ Temp.: 2000 Hrs @ 125°C Manufacturer Size Code: C Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2312 (6032 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-18059-2,T491C227 K010AT-ND,399-18059- 6,399-18059-1 Base Product Number: T491C RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 1331313-T491C227K010 AT Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 220 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 900mOhm Lifetime @ Temp.: 2000 Hrs @ 125°C Manufacturer Size Code: C Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2312 (6032 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-18059-2,T491C227 K010AT-ND,399-18059- 6,399-18059-1 Base Product Number: T491C RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1331313-T491C227K010AT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1331313-T491C227K010AT
Capacitors - Tantalum Capacitors 1331313-T491C227K010AT
Manufacturer: Kemet Win Source Part Number: 1331313-T491C227K010 AT Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 220 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 900mOhm Lifetime @ Temp.: 2000 Hrs @ 125°C Manufacturer Size Code: C Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2312 (6032 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-18059-2,T491C227 K010AT-ND,399-18059- 6,399-18059-1 Base Product Number: T491C RoHS Status: ROHS3 Compliant

Manufacturer: Kemet
Win Source Part Number: 1331313-T491C227K010AT
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 500
Mounting: Surface Mount
Capacitance: 220 µF
Tolerance: ±10%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 900mOhm
Lifetime @ Temp.: 2000 Hrs @ 125°C
Manufacturer Size Code: C
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2312 (6032 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 399-18059-2,T491C227K010AT-ND,399-18059-6,399-18059-1
Base Product Number: T491C
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Tantalum Capacitors - 399-18059-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-18059-1-ND
Tantalum Capacitors 399-18059-1-ND
220µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 900mOhm

220µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-18059-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-18059-2-ND
Tantalum Capacitors 399-18059-2-ND
220µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 900mOhm

220µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-18059-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-18059-6-ND
Tantalum Capacitors 399-18059-6-ND
220µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 900mOhm

220µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 900mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 10V 220uF Capacitor
59-T491C227K010AT
SMD 10V 220uF Capacitor 59-T491C227K010AT
Tantalum Capacitor, Polarized, Tantalum (dry/solid), 10V, 10% +Tol, 10% -Tol, 220uF, Surface Mount, 2413, CHIP Product overview: T491C227K010AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 220uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491C227K010AT can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Polarized, Tantalum (dry/solid), 10V, 10% +Tol, 10% -Tol, 220uF, Surface Mount, 2413, CHIP Product overview: T491C227K010AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 220uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491C227K010AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, T491 Series, 220 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kemet - 45Y8884 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, T491 Series, 220 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kemet
45Y8884
Surface Mount Tantalum Capacitor, T491 Series, 220 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kemet 45Y8884
Surface Mount Tantalum Capacitor, T491 Series, 220 F, 10%, 10 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, T491 Series, 220 F, 10%, 10 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Μf, 10V, 10% Rohs Compliant Kemet - 05AC9608 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 10V, 10% Rohs Compliant Kemet
05AC9608
Cap, 220Μf, 10V, 10% Rohs Compliant Kemet 05AC9608
CAP, 220µF, 10V, 10% ROHS COMPLIANT: YES

CAP, 220µF, 10V, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
T491C227K010AT
Capacitors >> Tantalum Capacitors T491C227K010AT
220uF 10V 900mΩ@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS

220uF 10V 900mΩ@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T491C227K010AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491C227K010AT
Capacitors - Tantalum Capacitors T491C227K010AT
CAP TANT 220UF 10% 10V 2312

CAP TANT 220UF 10% 10V 2312

Supplier's Site
Tantalum Capacitors - T491C227K010AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491C227K010AT
Tantalum Capacitors T491C227K010AT
CAP TANT 220UF 10% 10V 2312

CAP TANT 220UF 10% 10V 2312

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1331313-T491C227K010AT 399-18059-1-ND 399-18059-6-ND 59-T491C227K010AT 45Y8884 T491C227K010AT T491C227K010AT T491C227K010AT
Product Name Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 10V 220uF Capacitor Surface Mount Tantalum Capacitor, T491 Series, 220 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kemet Capacitors >> Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701287 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details