KEMET Electronics Corporation Tantalum Capacitors T495D337K006ATE100

Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-3883-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3883-1-ND
Tantalum Capacitors 399-3883-1-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-3883-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3883-2-ND
Tantalum Capacitors 399-3883-2-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-3883-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3883-6-ND
Tantalum Capacitors 399-3883-6-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 6.3V Capacitor
59-T495D337K006ATE100
SMD 330uF 6.3V Capacitor 59-T495D337K006ATE100
330uF 6.3V Tantalum Capacitor, 7343 SMD, 100mR ESR Product overview: T495D337K006ATE100 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495D337K006ATE10 0 can be used for catalog matching and distributor lookup.

330uF 6.3V Tantalum Capacitor, 7343 SMD, 100mR ESR Product overview: T495D337K006ATE100 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495D337K006ATE100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - T495D337K006ATE100 - 898908-T495D337K006ATE100 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - T495D337K006ATE100
898908-T495D337K006ATE100
Tantalum Capacitors - T495D337K006ATE100 898908-T495D337K006ATE100
Manufacturer: Kemet Win Source Part Number: 898908-T495D337K006A TE100 Series: T495 Operating Temperature Range: -55°C ~ 125°C Features: 330 µF Molded Tantalum Capacitors 6.3 V 2917 (7343 Metric) 100mOhm Package: Reel - TR Package: 2917 (7343 Metric) Mounting: Surface Mount Family Name: T495D Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-3883-6, 399-3883-1, 399-3883-2

Manufacturer: Kemet
Win Source Part Number: 898908-T495D337K006ATE100
Series: T495
Operating Temperature Range: -55°C ~ 125°C
Features: 330 µF Molded Tantalum Capacitors 6.3 V 2917 (7343 Metric) 100mOhm
Package: Reel - TR
Package: 2917 (7343 Metric)
Mounting: Surface Mount
Family Name: T495D
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 399-3883-6, 399-3883-1, 399-3883-2

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T495D337K006ATE100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T495D337K006ATE100
Capacitors - Tantalum Capacitors T495D337K006ATE100
CAP TANT 330UF 10% 6.3V 2917

CAP TANT 330UF 10% 6.3V 2917

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
T495D337K006ATE100
Capacitors >> Tantalum Capacitors T495D337K006ATE100
330uF 6.3V 100mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS

330uF 6.3V 100mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitors - T495D337K006ATE100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T495D337K006ATE100
Tantalum Capacitors T495D337K006ATE100
CAP TANT 330UF 10% 6.3V 2917

CAP TANT 330UF 10% 6.3V 2917

Supplier's Site Datasheet
Capacitor Tant, 330Uf 6.3V 0.1 Ohm 10%, 7343-31, Full Reel; Capacitance Kemet - 72M6271 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 330Uf 6.3V 0.1 Ohm 10%, 7343-31, Full Reel; Capacitance Kemet
72M6271
Capacitor Tant, 330Uf 6.3V 0.1 Ohm 10%, 7343-31, Full Reel; Capacitance Kemet 72M6271
CAPACITOR TANT, 330UF 6.3V 0.1 OHM 10%, 7343-31, FULL REEL; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

CAPACITOR TANT, 330UF 6.3V 0.1 OHM 10%, 7343-31, FULL REEL; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site
Cap, 330Uf, 6.3V, Tant, Case D Rohs Compliant Kemet - 68AH0098 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 6.3V, Tant, Case D Rohs Compliant Kemet
68AH0098
Cap, 330Uf, 6.3V, Tant, Case D Rohs Compliant Kemet 68AH0098
CAP, 330UF, 6.3V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 330UF, 6.3V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 330Μf, 6.3V, 10%, 2917, Smd; Capacitance Kemet - 98Y2513 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 6.3V, 10%, 2917, Smd; Capacitance Kemet
98Y2513
Cap, 330Μf, 6.3V, 10%, 2917, Smd; Capacitance Kemet 98Y2513
CAP, 330µF, 6.3V, 10%, 2917, SMD; Capacitance:330µF; Voltage Rating:6.3V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:T495 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 330µF, 6.3V, 10%, 2917, SMD; Capacitance:330µF; Voltage Rating:6.3V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:T495 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-3883-1-ND 399-3883-6-ND 59-T495D337K006ATE100 898908-T495D337K006ATE100 T495D337K006ATE100 T495D337K006ATE100 T495D337K006ATE100 72M6271 68AH0098 98Y2513
Product Name Tantalum Capacitors Tantalum Capacitors SMD 330uF 6.3V Capacitor Tantalum Capacitors - T495D337K006ATE100 Capacitors - Tantalum Capacitors Capacitors >> Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 330Uf 6.3V 0.1 Ohm 10%, 7343-31, Full Reel; Capacitance Kemet Cap, 330Uf, 6.3V, Tant, Case D Rohs Compliant Kemet Cap, 330Μf, 6.3V, 10%, 2917, Smd; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-3864-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details