Kyocera Corporation Tantalum Capacitors TAJC475K050RNJ

Description
4.7µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.4Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-4775-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4775-2-ND
Tantalum Capacitors 478-4775-2-ND
4.7µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.4Ohm

4.7µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-4775-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4775-1-ND
Tantalum Capacitors 478-4775-1-ND
4.7µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.4Ohm

4.7µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-4775-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4775-6-ND
Tantalum Capacitors 478-4775-6-ND
4.7µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.4Ohm

4.7µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.4Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 50V 1.4 Ohm Capacitor
59-TAJC475K050RNJ
SMD 4.7uF 50V 1.4 Ohm Capacitor 59-TAJC475K050RNJ
Cap Tant Solid 4.7uF 50V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.4 Ohm 125°C T/R Product overview: TAJC475K050RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V, 1.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, 1.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC475K050RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 50V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.4 Ohm 125°C T/R Product overview: TAJC475K050RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V, 1.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, 1.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC475K050RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 1360297 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1360297
Tantalum Capacitors 1360297
KYOCERA AVX TAJC475K050RNJ

KYOCERA AVX TAJC475K050RNJ

Supplier's Site
Tantalum Capacitors - 1370859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1370859
Tantalum Capacitors 1370859
KYOCERA AVX TAJC475K050RNJ

KYOCERA AVX TAJC475K050RNJ

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TAJC475K050RNJ
Capacitors >> Tantalum Capacitors TAJC475K050RNJ
4.7uF 50V 1.4Ω@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS

4.7uF 50V 1.4Ω@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitors - TAJC475K050RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC475K050RNJ
Tantalum Capacitors TAJC475K050RNJ
CAP TANT 4.7UF 10% 50V 2312

CAP TANT 4.7UF 10% 50V 2312

Supplier's Site Datasheet
CAP TANT 4.7UF 10% 50V 2312 - 66-TAJC475K050RNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 4.7UF 10% 50V 2312
66-TAJC475K050RNJ
CAP TANT 4.7UF 10% 50V 2312 66-TAJC475K050RNJ
CAP TANT 4.7UF 10% 50V 2312

CAP TANT 4.7UF 10% 50V 2312

Supplier's Site
Tantalum Capacitor, 4.7Uf, 50V, 1.4 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 60R5958 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 50V, 1.4 Ohm, 0.1, 2312; Capacitance Kyocera Avx
60R5958
Tantalum Capacitor, 4.7Uf, 50V, 1.4 Ohm, 0.1, 2312; Capacitance Kyocera Avx 60R5958
TANTALUM CAPACITOR, 4.7UF, 50V, 1.4 OHM, 0.1, 2312; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 50V, 1.4 OHM, 0.1, 2312; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 4.7Uf, 50V, 1.4 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx - 78M2589 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 50V, 1.4 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx
78M2589
Tantalum Capacitor, 4.7Uf, 50V, 1.4 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx 78M2589
TANTALUM CAPACITOR, 4.7UF, 50V, 1.4 OHM, 0.1, 2312, FULL REEL; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 50V, 1.4 OHM, 0.1, 2312, FULL REEL; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 4.7 F, 10%, 50 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx - 15P3067 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 4.7 F, 10%, 50 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx
15P3067
Surface Mount Tantalum Capacitor, Taj Series, 4.7 F, 10%, 50 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx 15P3067
Surface Mount Tantalum Capacitor, TAJ Series, 4.7 F, 10%, 50 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 4.7 F, 10%, 50 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Μf, 50V, 10%, 2312, Reel; Capacitance Kyocera Avx - 94W9705 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 50V, 10%, 2312, Reel; Capacitance Kyocera Avx
94W9705
Cap, 4.7Μf, 50V, 10%, 2312, Reel; Capacitance Kyocera Avx 94W9705
CAP, 4.7µF, 50V, 10%, 2312, REEL; Capacitance:4.7µF; Voltage Rating:50V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 4.7µF, 50V, 10%, 2312, REEL; Capacitance:4.7µF; Voltage Rating:50V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJC475K050RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJC475K050RNJ
Tantalum Capacitors TAJC475K050RNJ
CAP TANT 4.7UF 10% 50V 2312

CAP TANT 4.7UF 10% 50V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4775-2-ND 478-4775-6-ND 59-TAJC475K050RNJ 1360297 1370859 TAJC475K050RNJ TAJC475K050RNJ 66-TAJC475K050RNJ 60R5958 15P3067 94W9705 TAJC475K050RNJ
Product Name Tantalum Capacitors Tantalum Capacitors SMD 4.7uF 50V 1.4 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors >> Tantalum Capacitors Tantalum Capacitors CAP TANT 4.7UF 10% 50V 2312 Tantalum Capacitor, 4.7Uf, 50V, 1.4 Ohm, 0.1, 2312; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 4.7 F, 10%, 50 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx Cap, 4.7Μf, 50V, 10%, 2312, Reel; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum; Electrolytic Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R7B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 380LX103M035J042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers