AVX Corporation SMD 47uF 10V 1 Ohm Capacitor TAJB476M010RNJ

Description
Cap Tant Solid 47uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1 Ohm 125°C T/R Product overview: TAJB476M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB476M010RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 47uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1 Ohm 125°C T/R Product overview: TAJB476M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB476M010RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 10V 1 Ohm Capacitor
59-TAJB476M010RNJ
SMD 47uF 10V 1 Ohm Capacitor 59-TAJB476M010RNJ
Cap Tant Solid 47uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1 Ohm 125°C T/R Product overview: TAJB476M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB476M010RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1 Ohm 125°C T/R Product overview: TAJB476M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB476M010RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 1360255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1360255
Tantalum Capacitors 1360255
KYOCERA AVX TAJB476M010RNJ

KYOCERA AVX TAJB476M010RNJ

Supplier's Site
Tantalum Capacitors - 478-3891-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3891-6-ND
Tantalum Capacitors 478-3891-6-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3891-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3891-2-ND
Tantalum Capacitors 478-3891-2-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3891-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3891-1-ND
Tantalum Capacitors 478-3891-1-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm

Buy Now Datasheet
Tantalum Capacitor, 47Uf, 10V, 1 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 60R5918 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 10V, 1 Ohm, 0.2, 1210; Capacitance Kyocera Avx
60R5918
Tantalum Capacitor, 47Uf, 10V, 1 Ohm, 0.2, 1210; Capacitance Kyocera Avx 60R5918
TANTALUM CAPACITOR, 47UF, 10V, 1 OHM, 0.2, 1210; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:292mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 10V, 1 OHM, 0.2, 1210; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:292mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 47Uf, 10V, 1 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx - 65M4825 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 10V, 1 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx
65M4825
Tantalum Capacitor, 47Uf, 10V, 1 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx 65M4825
TANTALUM CAPACITOR, 47UF, 10V, 1 OHM, 0.2, 1210, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 10V, 1 OHM, 0.2, 1210, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 10V, Tant, Case B Rohs Compliant Kyocera Avx - 66AH7264 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 10V, Tant, Case B Rohs Compliant Kyocera Avx
66AH7264
Cap, 47Uf, 10V, Tant, Case B Rohs Compliant Kyocera Avx 66AH7264
CAP, 47UF, 10V, TANT, CASE B ROHS COMPLIANT: YES

CAP, 47UF, 10V, TANT, CASE B ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - TAJB476M010RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB476M010RNJ
Capacitors - Tantalum Capacitors TAJB476M010RNJ
CAP TANT 47UF 20% 10V 1411

CAP TANT 47UF 20% 10V 1411

Supplier's Site
Tantalum Capacitors - TAJB476M010RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJB476M010RNJ
Tantalum Capacitors TAJB476M010RNJ
CAP TANT 47UF 20% 10V 1411

CAP TANT 47UF 20% 10V 1411

Supplier's Site Datasheet
Tantalum Capacitors - TAJB476M010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB476M010RNJ
Tantalum Capacitors TAJB476M010RNJ
CAP TANT 47UF 20% 10V 1411

CAP TANT 47UF 20% 10V 1411

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TAJB476M010RNJ
Capacitors >> Tantalum Capacitors TAJB476M010RNJ
47uF 10V 1Ω@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS

47uF 10V 1Ω@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJB476M010RNJ 1360255 478-3891-6-ND 478-3891-2-ND 60R5918 66AH7264 TAJB476M010RNJ TAJB476M010RNJ TAJB476M010RNJ TAJB476M010RNJ
Product Name SMD 47uF 10V 1 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 47Uf, 10V, 1 Ohm, 0.2, 1210; Capacitance Kyocera Avx Cap, 47Uf, 10V, Tant, Case B Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors >> Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R6B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details