KEMET Electronics Corporation Tantalum Capacitors T495X477K010ATE100

Description
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-10524-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-10524-2-ND
Tantalum Capacitors 399-10524-2-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-10524-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-10524-6-ND
Tantalum Capacitors 399-10524-6-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-10524-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-10524-1-ND
Tantalum Capacitors 399-10524-1-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 8015530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
8015530
Tantalum Capacitors 8015530
KEMET T495X477K010ATE100

KEMET T495X477K010ATE100

Supplier's Site
Tantalum Capacitors - 8015530P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
8015530P
Tantalum Capacitors 8015530P
KEMET T495X477K010ATE100

KEMET T495X477K010ATE100

Supplier's Site
Tantalum Capacitors - 1731831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1731831
Tantalum Capacitors 1731831
KEMET T495X477K010ATE100

KEMET T495X477K010ATE100

Supplier's Site
Singapore, Singapore
SMD 470uF 10V Capacitor
59-T495X477K010ATE100
SMD 470uF 10V Capacitor 59-T495X477K010ATE100
470uF 10V Tantalum Capacitor, 10% Tol, 2917 SMD Product overview: T495X477K010ATE100 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495X477K010ATE10 0 can be used for catalog matching and distributor lookup.

470uF 10V Tantalum Capacitor, 10% Tol, 2917 SMD Product overview: T495X477K010ATE100 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495X477K010ATE100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - T495X477K010ATE100 - 851325-T495X477K010ATE100 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - T495X477K010ATE100
851325-T495X477K010ATE100
Tantalum Capacitors - T495X477K010ATE100 851325-T495X477K010ATE100
Manufacturer: Kemet Win Source Part Number: 851325-T495X477K010A TE100 Series: T495 Features: 470 µF Tantalum Capacitors 10 V Package: Reel - TR Family Name: T495X Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-10524-6, 399-10524-2, 399-10524-1

Manufacturer: Kemet
Win Source Part Number: 851325-T495X477K010ATE100
Series: T495
Features: 470 µF Tantalum Capacitors 10 V
Package: Reel - TR
Family Name: T495X
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 399-10524-6, 399-10524-2, 399-10524-1

Buy Now Datasheet
Tantalum Capacitors - T495X477K010ATE100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T495X477K010ATE100
Tantalum Capacitors T495X477K010ATE100
CAP TANT 470UF 10% 10V 2917

CAP TANT 470UF 10% 10V 2917

Supplier's Site Datasheet
470.uf 10.0V Rohs Compliant Kemet - 24AC0729 - Newark, An Avnet Company
Chicago, IL, United States
470.uf 10.0V Rohs Compliant Kemet
24AC0729
470.uf 10.0V Rohs Compliant Kemet 24AC0729
470.UF 10.0V ROHS COMPLIANT: YES

470.UF 10.0V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, T495 Series, 470 F, 10%, 10 V, 2917 [7343-43 Metric], X Rohs Compliant Kemet - 62X0026 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, T495 Series, 470 F, 10%, 10 V, 2917 [7343-43 Metric], X Rohs Compliant Kemet
62X0026
Surface Mount Tantalum Capacitor, T495 Series, 470 F, 10%, 10 V, 2917 [7343-43 Metric], X Rohs Compliant Kemet 62X0026
Surface Mount Tantalum Capacitor, T495 Series, 470 F, 10%, 10 V, 2917 [7343-43 Metric], X RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, T495 Series, 470 F, 10%, 10 V, 2917 [7343-43 Metric], X RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Μf, 10V, 10%, Reel; Capacitance Kemet - 08AC3266 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 10V, 10%, Reel; Capacitance Kemet
08AC3266
Cap, 470Μf, 10V, 10%, Reel; Capacitance Kemet 08AC3266
CAP, 470µF, 10V, 10%, REEL; Capacitance:470µF; Voltage Rating:10V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:T495 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 470µF, 10V, 10%, REEL; Capacitance:470µF; Voltage Rating:10V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:T495 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
T495X477K010ATE100
Capacitors >> Tantalum Capacitors T495X477K010ATE100
470uF 10V 100mΩ@100kHz ±10% CASE-X-7343 Tantalum Capacitors ROHS

470uF 10V 100mΩ@100kHz ±10% CASE-X-7343 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T495X477K010ATE100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T495X477K010ATE100
Capacitors - Tantalum Capacitors T495X477K010ATE100
CAP TANT 470UF 10% 10V 2917

CAP TANT 470UF 10% 10V 2917

Supplier's Site
Tantalum Capacitors - T495X477K010ATE100 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
T495X477K010ATE100
Tantalum Capacitors T495X477K010ATE100
CAP TANT 470UF 10% 10V 2917

CAP TANT 470UF 10% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-10524-2-ND 399-10524-6-ND 8015530 8015530P 59-T495X477K010ATE100 851325-T495X477K010ATE100 T495X477K010ATE100 24AC0729 08AC3266 T495X477K010ATE100 T495X477K010ATE100 T495X477K010ATE100
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 470uF 10V Capacitor Tantalum Capacitors - T495X477K010ATE100 Tantalum Capacitors 470.uf 10.0V Rohs Compliant Kemet Cap, 470Μf, 10V, 10%, Reel; Capacitance Kemet Capacitors >> Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - 338-4416-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers