SMD Tantalum Chip 2917 220uF 16Vdc 10%
SMD Tantalum Chip 2917 220uF 16Vdc 10%
SMD Tantalum Chip 2917 220uF 16Vdc 10%
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 500mOhm
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 500mOhm
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 500mOhm
Cap Tant Solid 220uF 16V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.5 Ohm 125°C T/R Product overview: TAJE227K016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE227K016RNJ can be used for catalog matching and distributor lookup.
CAP TANT 220UF 10% 16V 2917
CAP TANT 220UF 10% 16V 2917
220uF 16V 500mΩ@100kHz ±10% CASE-E-7343 Tantalum Capacitors ROHS
TANTALUM CAPACITOR, 220UF, 16V, 0.5 OHM, 0.1, 2717; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Case Size:2917 RoHS Compliant: Yes
CAP, 220µF, 16V, 10%, REEL; Capacitance:220µF; Voltage Rating:16V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
CAP TANT 220UF 10% 16V 2917
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1349959 | 1355452P | 478-2357-1-ND | 478-2357-6-ND | 59-TAJE227K016RNJ | TAJE227K016RNJ | TAJE227K016RNJ | TAJE227K016RNJ | 60R6036 | 18AC0613 | TAJE227K016RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | SMD 220uF 16V 0.5 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors >> Tantalum Capacitors | Tantalum Capacitor, 220Uf, 16V, 0.5 Ohm, 0.1, 2717; Capacitance Kyocera Avx | Cap, 220Μf, 16V, 10%, Reel; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | |||||
| Electrolytic Capacitors | Tantalum; Electrolytic | Tantalum; Electrolytic | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |