AVX Corporation SMD 47uF 16V 0.5 Ohm Capacitor TAJC476K016RNJ

Description
Cap Tant Solid 47uF 16V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.5 Ohm 125°C T/R Product overview: TAJC476K016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC476K016RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 47uF 16V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.5 Ohm 125°C T/R Product overview: TAJC476K016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC476K016RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 16V 0.5 Ohm Capacitor
59-TAJC476K016RNJ
SMD 47uF 16V 0.5 Ohm Capacitor 59-TAJC476K016RNJ
Cap Tant Solid 47uF 16V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.5 Ohm 125°C T/R Product overview: TAJC476K016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC476K016RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 16V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.5 Ohm 125°C T/R Product overview: TAJC476K016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC476K016RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 1360301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1360301
Tantalum Capacitors 1360301
KYOCERA AVX TAJC476K016RNJ

KYOCERA AVX TAJC476K016RNJ

Supplier's Site
Tantalum Capacitors - 1364501 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1364501
Tantalum Capacitors 1364501
KYOCERA AVX TAJC476K016RNJ

KYOCERA AVX TAJC476K016RNJ

Supplier's Site
Tantalum Capacitors - 1364501P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1364501P
Tantalum Capacitors 1364501P
KYOCERA AVX TAJC476K016RNJ

KYOCERA AVX TAJC476K016RNJ

Supplier's Site
Tantalum Capacitors - 478-1718-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1718-2-ND
Tantalum Capacitors 478-1718-2-ND
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 500mOhm

47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1718-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1718-6-ND
Tantalum Capacitors 478-1718-6-ND
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 500mOhm

47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1718-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1718-1-ND
Tantalum Capacitors 478-1718-1-ND
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 500mOhm

47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - TAJC476K016RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC476K016RNJ
Tantalum Capacitors TAJC476K016RNJ
CAP TANT 47UF 10% 16V 2312

CAP TANT 47UF 10% 16V 2312

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TAJC476K016RNJ
Capacitors >> Tantalum Capacitors TAJC476K016RNJ
47uF 16V 500mΩ@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS

47uF 16V 500mΩ@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJC476K016RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC476K016RNJ
Capacitors - Tantalum Capacitors TAJC476K016RNJ
CAP TANT 47UF 10% 16V 2312

CAP TANT 47UF 10% 16V 2312

Supplier's Site
Tantalum Capacitor, 47Uf, 16V, 0.5 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx - 54J3341 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 16V, 0.5 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx
54J3341
Tantalum Capacitor, 47Uf, 16V, 0.5 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx 54J3341
TANTALUM CAPACITOR, 47UF, 16V, 0.5 OHM, 0.1, 2312, FULL REEL; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 16V, 0.5 OHM, 0.1, 2312, FULL REEL; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 47Uf, 16V, 0.5 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 60R5961 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 16V, 0.5 Ohm, 0.1, 2312; Capacitance Kyocera Avx
60R5961
Tantalum Capacitor, 47Uf, 16V, 0.5 Ohm, 0.1, 2312; Capacitance Kyocera Avx 60R5961
TANTALUM CAPACITOR, 47UF, 16V, 0.5 OHM, 0.1, 2312; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 16V, 0.5 OHM, 0.1, 2312; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 47 F, 10%, 16 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx - 73C5840 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 47 F, 10%, 16 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx
73C5840
Surface Mount Tantalum Capacitor, Taj Series, 47 F, 10%, 16 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx 73C5840
Surface Mount Tantalum Capacitor, TAJ Series, 47 F, 10%, 16 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 47 F, 10%, 16 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Taj Series, 47 F, 10%, 16 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx - 94W9708 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 47 F, 10%, 16 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx
94W9708
Surface Mount Tantalum Capacitor, Taj Series, 47 F, 10%, 16 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx 94W9708
Surface Mount Tantalum Capacitor, TAJ Series, 47 F, 10%, 16 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 47 F, 10%, 16 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJC476K016RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJC476K016RNJ
Tantalum Capacitors TAJC476K016RNJ
CAP TANT 47UF 10% 16V 2312

CAP TANT 47UF 10% 16V 2312

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJC476K016RNJ 1360301 1364501P 478-1718-2-ND 478-1718-6-ND TAJC476K016RNJ TAJC476K016RNJ TAJC476K016RNJ 54J3341 73C5840 TAJC476K016RNJ
Product Name SMD 47uF 16V 0.5 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors >> Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 47Uf, 16V, 0.5 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 47 F, 10%, 16 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH5R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details