Kyocera Corporation Tantalum Capacitors TAJA105K016RNJ

Description
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 11Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 11Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1649-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1649-1-ND
Tantalum Capacitors 478-1649-1-ND
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 11Ohm

1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 11Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1649-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1649-2-ND
Tantalum Capacitors 478-1649-2-ND
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 11Ohm

1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 11Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1649-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1649-6-ND
Tantalum Capacitors 478-1649-6-ND
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 11Ohm

1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 11Ohm

Buy Now Datasheet
Tantalum Capacitors - 1354001 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1354001
Tantalum Capacitors 1354001
SMD Chip Tantalum 1206 1uF 16Vdc 10%

SMD Chip Tantalum 1206 1uF 16Vdc 10%

Supplier's Site
Tantalum Capacitors - 1360127 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1360127
Tantalum Capacitors 1360127
SMD Chip Tantalum 1206 1uF 16Vdc 10%

SMD Chip Tantalum 1206 1uF 16Vdc 10%

Supplier's Site
Singapore, Singapore
SMD 1uF 16V 11 Ohm Capacitor
59-TAJA105K016RNJ
SMD 1uF 16V 11 Ohm Capacitor 59-TAJA105K016RNJ
Cap Tant Solid 1uF 16V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 11 Ohm 125°C T/R Product overview: TAJA105K016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 16V, 11 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 16V, 11 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA105K016RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 1uF 16V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 11 Ohm 125°C T/R Product overview: TAJA105K016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 16V, 11 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 16V, 11 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA105K016RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJA105K016RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA105K016RNJ
Tantalum Capacitors TAJA105K016RNJ
CAP TANT 1UF 10% 16V 1206

CAP TANT 1UF 10% 16V 1206

Supplier's Site Datasheet
Tantalum Capacitor, 1Uf, 16V, 1206 10%; Capacitance Kyocera Avx - 60R5817 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 16V, 1206 10%; Capacitance Kyocera Avx
60R5817
Tantalum Capacitor, 1Uf, 16V, 1206 10%; Capacitance Kyocera Avx 60R5817
TANTALUM CAPACITOR, 1UF, 16V, 1206 10%; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:11ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:83mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 16V, 1206 10%; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:11ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:83mA RoHS Compliant: Yes

Supplier's Site
Cap, 1Μf, 16V, 10%, 1206, Reel; Capacitance Kyocera Avx - 94W9610 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 16V, 10%, 1206, Reel; Capacitance Kyocera Avx
94W9610
Cap, 1Μf, 16V, 10%, 1206, Reel; Capacitance Kyocera Avx 94W9610
CAP, 1µF, 16V, 10%, 1206, REEL; Capacitance:1µF; Voltage Rating:16V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C;RoHS Compliant: Yes

CAP, 1µF, 16V, 10%, 1206, REEL; Capacitance:1µF; Voltage Rating:16V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJA105K016RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJA105K016RNJ
Capacitors - Tantalum Capacitors TAJA105K016RNJ
CAP TANT 1UF 10% 16V 1206

CAP TANT 1UF 10% 16V 1206

Supplier's Site
Tantalum Capacitors - TAJA105K016RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJA105K016RNJ
Tantalum Capacitors TAJA105K016RNJ
CAP TANT 1UF 10% 16V 1206

CAP TANT 1UF 10% 16V 1206

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TAJA105K016RNJ
Capacitors >> Tantalum Capacitors TAJA105K016RNJ
1uF 16V 11Ω ±10% CASE-A-3216 Tantalum Capacitors ROHS

1uF 16V 11Ω ±10% CASE-A-3216 Tantalum Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1649-1-ND 478-1649-6-ND 1354001 59-TAJA105K016RNJ TAJA105K016RNJ 60R5817 94W9610 TAJA105K016RNJ TAJA105K016RNJ TAJA105K016RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 1uF 16V 11 Ohm Capacitor Tantalum Capacitors Tantalum Capacitor, 1Uf, 16V, 1206 10%; Capacitance Kyocera Avx Cap, 1Μf, 16V, 10%, 1206, Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitors >> Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum; Electrolytic Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor - 105141594 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.00E6 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17CFR35C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers