Kyocera Corporation Tantalum Capacitors - TAP105M035SRW TAP105M035SRW

Description
Manufacturer: AVX Corporation Win Source Part Number: 899039-TAP105M035SRW Series: TAP Operating Temperature Range: -55°C ~ 125°C Features: 1 µF Conformal Coated Tantalum Capacitors 35 V Radial 8Ohm Package: Radial Package: Reel - TR Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0040 Other Part Number: 1253-1788-2, 478-11561-2, 478-11561-1, 1253-1788-2-ND, TAP105M035SRW-ND
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 899039-TAP105M035SRW Series: TAP Operating Temperature Range: -55°C ~ 125°C Features: 1 µF Conformal Coated Tantalum Capacitors 35 V Radial 8Ohm Package: Radial Package: Reel - TR Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0040 Other Part Number: 1253-1788-2, 478-11561-2, 478-11561-1, 1253-1788-2-ND, TAP105M035SRW-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP105M035SRW - 899039-TAP105M035SRW - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAP105M035SRW
899039-TAP105M035SRW
Tantalum Capacitors - TAP105M035SRW 899039-TAP105M035SRW
Manufacturer: AVX Corporation Win Source Part Number: 899039-TAP105M035SRW Series: TAP Operating Temperature Range: -55°C ~ 125°C Features: 1 µF Conformal Coated Tantalum Capacitors 35 V Radial 8Ohm Package: Radial Package: Reel - TR Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0040 Other Part Number: 1253-1788-2, 478-11561-2, 478-11561-1, 1253-1788-2-ND, TAP105M035SRW-ND

Manufacturer: AVX Corporation
Win Source Part Number: 899039-TAP105M035SRW
Series: TAP
Operating Temperature Range: -55°C ~ 125°C
Features: 1 µF Conformal Coated Tantalum Capacitors 35 V Radial 8Ohm
Package: Radial
Package: Reel - TR
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0040
Other Part Number: 1253-1788-2, 478-11561-2, 478-11561-1, 1253-1788-2-ND, TAP105M035SRW-ND

Buy Now Datasheet
Singapore, Singapore
1uF 35V 8 Ohm Capacitor
59-TAP105M035SRW
1uF 35V 8 Ohm Capacitor 59-TAP105M035SRW
Cap Tant Solid 1uF 35V 20%( 4.5 X 7mm) Radial 2.5mm 8 Ohm 125°C T/R Product overview: TAP105M035SRW from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 35V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 35V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP105M035SRW can be used for catalog matching and distributor lookup.

Cap Tant Solid 1uF 35V 20%( 4.5 X 7mm) Radial 2.5mm 8 Ohm 125°C T/R Product overview: TAP105M035SRW from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 35V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 35V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP105M035SRW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-11561-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11561-2-ND
Tantalum Capacitors 478-11561-2-ND
1µF Conformal Coated Tantalum Capacitors 35V Radial 8Ohm

1µF Conformal Coated Tantalum Capacitors 35V Radial 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-11561-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11561-1-ND
Tantalum Capacitors 478-11561-1-ND
1µF Conformal Coated Tantalum Capacitors 35V Radial 8Ohm

1µF Conformal Coated Tantalum Capacitors 35V Radial 8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP105M035SRW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP105M035SRW
Capacitors - Tantalum Capacitors TAP105M035SRW
CAP TANT 1UF 20% 35V RADIAL

CAP TANT 1UF 20% 35V RADIAL

Supplier's Site
CAP TANT 1UF 20% 35V RADIAL - 66-TAP105M035SRW - Utmel Electronic Limited
Hong Kong, China
CAP TANT 1UF 20% 35V RADIAL
66-TAP105M035SRW
CAP TANT 1UF 20% 35V RADIAL 66-TAP105M035SRW
CAP TANT 1UF 20% 35V RADIAL

CAP TANT 1UF 20% 35V RADIAL

Supplier's Site
Tantalum Capacitor, Flame Retardant, Tap Series, 1 F, 20%, 35 V, Radial Leaded, 2.5 Mm Rohs Compliant Kyocera Avx - 75Y3222 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, Flame Retardant, Tap Series, 1 F, 20%, 35 V, Radial Leaded, 2.5 Mm Rohs Compliant Kyocera Avx
75Y3222
Tantalum Capacitor, Flame Retardant, Tap Series, 1 F, 20%, 35 V, Radial Leaded, 2.5 Mm Rohs Compliant Kyocera Avx 75Y3222
Tantalum Capacitor, Flame Retardant, TAP Series, 1 F, 20%, 35 V, Radial Leaded, 2.5 mm RoHS Compliant: Yes

Tantalum Capacitor, Flame Retardant, TAP Series, 1 F, 20%, 35 V, Radial Leaded, 2.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAP105M035SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP105M035SRW
Tantalum Capacitors TAP105M035SRW
CAP TANT 1UF 20% 35V RADIAL

CAP TANT 1UF 20% 35V RADIAL

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TAP105M035SRW
Capacitors >> Tantalum Capacitors TAP105M035SRW
1uF 35V 8Ω@100kHz ±20% Plugin,P=2.5mm Tantalum Capacitors ROHS

1uF 35V 8Ω@100kHz ±20% Plugin,P=2.5mm Tantalum Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 899039-TAP105M035SRW 59-TAP105M035SRW 478-11561-2-ND TAP105M035SRW 66-TAP105M035SRW 75Y3222 TAP105M035SRW TAP105M035SRW
Product Name Tantalum Capacitors - TAP105M035SRW 1uF 35V 8 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors CAP TANT 1UF 20% 35V RADIAL Tantalum Capacitor, Flame Retardant, Tap Series, 1 F, 20%, 35 V, Radial Leaded, 2.5 Mm Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors >> Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Mounting Style Through Hole Through Hole Through Hole; Radial Through Hole; Through Hole
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814623 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details