Kyocera Corporation Tantalum Capacitors - TAJC686K016RNJ TAJC686K016RNJ

Description
Manufacturer: AVX Corporation Win Source Part Number: 850315-TAJC686K016RN J Series: TAJ Features: 68 µF Tantalum Capacitors 16 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: TAJC686K016R, 478-3070-6, 478-3070-1, 478-3070-2
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 850315-TAJC686K016RN J Series: TAJ Features: 68 µF Tantalum Capacitors 16 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: TAJC686K016R, 478-3070-6, 478-3070-1, 478-3070-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJC686K016RNJ - 850315-TAJC686K016RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJC686K016RNJ
850315-TAJC686K016RNJ
Tantalum Capacitors - TAJC686K016RNJ 850315-TAJC686K016RNJ
Manufacturer: AVX Corporation Win Source Part Number: 850315-TAJC686K016RN J Series: TAJ Features: 68 µF Tantalum Capacitors 16 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: TAJC686K016R, 478-3070-6, 478-3070-1, 478-3070-2

Manufacturer: AVX Corporation
Win Source Part Number: 850315-TAJC686K016RNJ
Series: TAJ
Features: 68 µF Tantalum Capacitors 16 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: TAJC686K016R, 478-3070-6, 478-3070-1, 478-3070-2

Buy Now Datasheet
Tantalum Capacitors - 478-3070-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3070-1-ND
Tantalum Capacitors 478-3070-1-ND
68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.3Ohm

68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3070-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3070-2-ND
Tantalum Capacitors 478-3070-2-ND
68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.3Ohm

68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3070-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3070-6-ND
Tantalum Capacitors 478-3070-6-ND
68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.3Ohm

68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.3Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 68uF 16V 1.3 Ohm Capacitor
59-TAJC686K016RNJ
SMD 68uF 16V 1.3 Ohm Capacitor 59-TAJC686K016RNJ
Cap Tant Solid 68uF 16V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.3 Ohm 125°C T/R Product overview: TAJC686K016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 16V, 1.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 16V, 1.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC686K016RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 68uF 16V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.3 Ohm 125°C T/R Product overview: TAJC686K016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 16V, 1.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 16V, 1.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC686K016RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJC686K016RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC686K016RNJ
Capacitors - Tantalum Capacitors TAJC686K016RNJ
CAP TANT 68UF 10% 16V 2312

CAP TANT 68UF 10% 16V 2312

Supplier's Site
Tantalum Capacitors - TAJC686K016RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJC686K016RNJ
Tantalum Capacitors TAJC686K016RNJ
CAP TANT 68UF 10% 16V 2312

CAP TANT 68UF 10% 16V 2312

Supplier's Site Datasheet
Tantalum Capacitor, 68Uf, 16V, 1.3 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 60R5970 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 16V, 1.3 Ohm, 0.1, 2312; Capacitance Kyocera Avx
60R5970
Tantalum Capacitor, 68Uf, 16V, 1.3 Ohm, 0.1, 2312; Capacitance Kyocera Avx 60R5970
TANTALUM CAPACITOR, 68UF, 16V, 1.3 OHM, 0.1, 2312; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.3ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 16V, 1.3 OHM, 0.1, 2312; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.3ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 68Uf, 16V, 1.3 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx - 52R6553 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 16V, 1.3 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx
52R6553
Tantalum Capacitor, 68Uf, 16V, 1.3 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx 52R6553
TANTALUM CAPACITOR, 68UF, 16V, 1.3 OHM, 0.1, 2312, FULL REEL; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.3ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 16V, 1.3 OHM, 0.1, 2312, FULL REEL; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.3ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 68 F, 10%, 16 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx - 93K0209 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 68 F, 10%, 16 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx
93K0209
Surface Mount Tantalum Capacitor, Taj Series, 68 F, 10%, 16 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx 93K0209
Surface Mount Tantalum Capacitor, TAJ Series, 68 F, 10%, 16 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 68 F, 10%, 16 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TAJC686K016RNJ
Capacitors >> Tantalum Capacitors TAJC686K016RNJ
68uF 16V 1.3Ω@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS

68uF 16V 1.3Ω@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitors - TAJC686K016RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC686K016RNJ
Tantalum Capacitors TAJC686K016RNJ
CAP TANT 68UF 10% 16V 2312

CAP TANT 68UF 10% 16V 2312

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 850315-TAJC686K016RNJ 478-3070-1-ND 478-3070-6-ND 59-TAJC686K016RNJ TAJC686K016RNJ TAJC686K016RNJ 60R5970 93K0209 TAJC686K016RNJ TAJC686K016RNJ
Product Name Tantalum Capacitors - TAJC686K016RNJ Tantalum Capacitors Tantalum Capacitors SMD 68uF 16V 1.3 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 68Uf, 16V, 1.3 Ohm, 0.1, 2312; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 68 F, 10%, 16 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx Capacitors >> Tantalum Capacitors Tantalum Capacitors
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers