Vishay Intertechnology, Inc. Capacitors - Tantalum - Polymer Capacitors T55B226M016C0070

Description
Win Source Part Number: 1359745-T55B226M016C 0070 Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 44 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: Vishay Sprague Series: vPolyTan™ T55 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 70mOhm @ 100kHz Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.10mm) ECCN: EAR99 Manufacturer Size Code: B
Request a Quote Datasheet
Description
Win Source Part Number: 1359745-T55B226M016C 0070 Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 44 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: Vishay Sprague Series: vPolyTan™ T55 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 70mOhm @ 100kHz Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.10mm) ECCN: EAR99 Manufacturer Size Code: B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum - Polymer Capacitors - 1359745-T55B226M016C0070 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1359745-T55B226M016C0070
Capacitors - Tantalum - Polymer Capacitors 1359745-T55B226M016C0070
Win Source Part Number: 1359745-T55B226M016C 0070 Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 44 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: Vishay Sprague Series: vPolyTan™ T55 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 70mOhm @ 100kHz Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.10mm) ECCN: EAR99 Manufacturer Size Code: B

Win Source Part Number: 1359745-T55B226M016C0070
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 44 pct.
Type: Molded
MSL Level: 3 (168 Hours)
Mfr: Vishay Sprague
Series: vPolyTan™ T55
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1411 (3528 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 70mOhm @ 100kHz
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.10mm)
ECCN: EAR99
Manufacturer Size Code: B

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2090-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2090-2-ND
Tantalum - Polymer Capacitors 718-2090-2-ND
22µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric) 70mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2090-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2090-6-ND
Tantalum - Polymer Capacitors 718-2090-6-ND
22µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric) 70mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2090-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2090-1-ND
Tantalum - Polymer Capacitors 718-2090-1-ND
22µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric) 70mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
16V 22uF Capacitor
70-T55B226M016C0070
16V 22uF Capacitor 70-T55B226M016C0070
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 16V, 20% +Tol, 20% -Tol, 22uF, 1411, Product overview: T55B226M016C0070 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16V, 22uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55B226M016C0070 can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 16V, 20% +Tol, 20% -Tol, 22uF, 1411, Product overview: T55B226M016C0070 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16V, 22uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55B226M016C0070 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 22Uf, 16V, Tant, Polymer, Case B; Capacitance Vishay - 37AJ8769 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Tant, Polymer, Case B; Capacitance Vishay
37AJ8769
Cap, 22Uf, 16V, Tant, Polymer, Case B; Capacitance Vishay 37AJ8769
CAP, 22UF, 16V, TANT, POLYMER, CASE B; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAP, 22UF, 16V, TANT, POLYMER, CASE B; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 16V, Tant, Polymer, Case B; Capacitance Vishay - 50Y7932 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Tant, Polymer, Case B; Capacitance Vishay
50Y7932
Cap, 22Uf, 16V, Tant, Polymer, Case B; Capacitance Vishay 50Y7932
CAP, 22UF, 16V, TANT, POLYMER, CASE B; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAP, 22UF, 16V, TANT, POLYMER, CASE B; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55B226M016C0070 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55B226M016C0070
Capacitors - Tantalum - Polymer Capacitors T55B226M016C0070
CAP TANT POLY 22UF 16V 1411

CAP TANT POLY 22UF 16V 1411

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
T55B226M016C0070
Capacitors >> Tantalum Capacitors T55B226M016C0070
22uF 16V 70mΩ@100kHz ±20% 1411 Tantalum Capacitors ROHS

22uF 16V 70mΩ@100kHz ±20% 1411 Tantalum Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359745-T55B226M016C0070 718-2090-2-ND 718-2090-6-ND 70-T55B226M016C0070 37AJ8769 T55B226M016C0070 T55B226M016C0070
Product Name Capacitors - Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors 16V 22uF Capacitor Cap, 22Uf, 16V, Tant, Polymer, Case B; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors Capacitors >> Tantalum Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 2.20E7 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details