Win Source Part Number: 1304433-SA105A102JAR
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 7,500
Capacitance: 1000 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
Other Names: 478-3147-2,478-3147-
Cap Ceramic 0.001uF 50V C0G 5% Axial 125°C T/R Product overview: SA105A102JAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA105A102JAR can be used for catalog matching and distributor lookup.
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
±5% 50V 1nF C0G Axial Leaded,2.54x4.32mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
CERAMIC CAPACITOR 1000PF 50V, C0G, 5%, AXIAL; Capacitance:1000pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: Yes
CERAMIC CAPACITOR 1000PF 50V, C0G, 5%, AXIAL, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Product Width:- RoHS Compliant: Yes
±5% 50V 1nF C0G Plugin,D2.5xL4.3mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
CAP CER 1000PF 50V C0G/NP0 AXIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1304433-SA105A102JAR | 60-SA105A102JAR | 478-3147-2-ND | 17928-SA105A102JAR | 36K5720 | SA105A102JAR | SA105A102JAR |
| Product Name | Capacitors - Ceramic Capacitors | 0.001uF 50V Capacitor | Ceramic Capacitors | ±5% 50V 1nF C0G Axial Leaded,2.54x4.32mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS | Ceramic Capacitor 1000Pf 50V, C0G, 5%, Axial; Capacitance Kyocera Avx | Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts | |
| WVAC | 50 volts | 50 volts | 50 volts |