Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55A336M010C0070

Description
33µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 70mOhm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 70mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2096-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2096-2-ND
Tantalum - Polymer Capacitors 718-2096-2-ND
33µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 70mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2096-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2096-6-ND
Tantalum - Polymer Capacitors 718-2096-6-ND
33µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 70mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2096-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2096-1-ND
Tantalum - Polymer Capacitors 718-2096-1-ND
33µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 70mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1359626-T55A336M010C0070 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1359626-T55A336M010C0070
Capacitors - Tantalum - Polymer Capacitors 1359626-T55A336M010C0070
Win Source Part Number: 1359626-T55A336M010C 0070 Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 40 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: Vishay Sprague Series: vPolyTan™ T55 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 70mOhm @ 100kHz Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) REACH Status: REACH Affected ECCN: EAR99 Manufacturer Size Code: A

Win Source Part Number: 1359626-T55A336M010C0070
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 40 pct.
Type: Molded
MSL Level: 3 (168 Hours)
Mfr: Vishay Sprague
Series: vPolyTan™ T55
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 70mOhm @ 100kHz
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.071" (1.80mm)
REACH Status: REACH Affected
ECCN: EAR99
Manufacturer Size Code: A

Buy Now Datasheet
Singapore, Singapore
SMD 10V 33uF Capacitor
70-T55A336M010C0070
SMD 10V 33uF Capacitor 70-T55A336M010C0070
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 10V, 20% +Tol, 20% -Tol, 33uF, Surface Mount, 1206, Product overview: T55A336M010C0070 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 33uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55A336M010C0070 can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 10V, 20% +Tol, 20% -Tol, 33uF, Surface Mount, 1206, Product overview: T55A336M010C0070 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 33uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55A336M010C0070 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55A336M010C0070 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55A336M010C0070
Capacitors - Tantalum - Polymer Capacitors T55A336M010C0070
CAP TANT POLY 33UF 10V 1206

CAP TANT POLY 33UF 10V 1206

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
T55A336M010C0070
Capacitors >> Tantalum Capacitors T55A336M010C0070
33uF 10V 70mΩ@100kHz ±20% 1206 Tantalum Capacitors ROHS

33uF 10V 70mΩ@100kHz ±20% 1206 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Cap, 33Uf, 10V, Tant, Polymer, Case A; Capacitance Vishay - 50Y7925 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 10V, Tant, Polymer, Case A; Capacitance Vishay
50Y7925
Cap, 33Uf, 10V, Tant, Polymer, Case A; Capacitance Vishay 50Y7925
CAP, 33UF, 10V, TANT, POLYMER, CASE A; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:A; ESR:0.07ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

CAP, 33UF, 10V, TANT, POLYMER, CASE A; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:A; ESR:0.07ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 33Uf, 10V, Tant, Polymer, Case A; Capacitance Vishay - 37AJ8767 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 10V, Tant, Polymer, Case A; Capacitance Vishay
37AJ8767
Cap, 33Uf, 10V, Tant, Polymer, Case A; Capacitance Vishay 37AJ8767
CAP, 33UF, 10V, TANT, POLYMER, CASE A; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:A; ESR:0.07ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

CAP, 33UF, 10V, TANT, POLYMER, CASE A; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:A; ESR:0.07ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2096-2-ND 718-2096-6-ND 1359626-T55A336M010C0070 70-T55A336M010C0070 T55A336M010C0070 T55A336M010C0070 50Y7925
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors SMD 10V 33uF Capacitor Capacitors - Tantalum - Polymer Capacitors Capacitors >> Tantalum Capacitors Cap, 33Uf, 10V, Tant, Polymer, Case A; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 3.30E7 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402B473K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details