100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm
SMD Chip Tantalum 2917 100uF 10Vdc 20%
SMD Chip Tantalum 2917 100uF 10Vdc 20%
SMD Chip Tantalum 2917 100uF 10Vdc 20%
Cap Tant Solid 100uF 10V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.9 Ohm 125°C T/R Product overview: TAJD107M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD107M010RNJ can be used for catalog matching and distributor lookup.
CAP TANT 100UF 20% 10V 2917
TANTALUM CAPACITOR, 100UF, 10V, 0.7 OHM, 0.2, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes
CAP, 100µF, 10V, 20% ROHS COMPLIANT: YES
CAP TANT 100UF 20% 10V 2917
CAP TANT 100UF 20% 10V 2917
100uF 10V 900mΩ@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-3918-6-ND | 478-3918-2-ND | 1360318 | 1364632P | 59-TAJD107M010RNJ | TAJD107M010RNJ | 54J3426 | 55AC3841 | TAJD107M010RNJ | TAJD107M010RNJ | TAJD107M010RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | SMD 100uF 10V 0.9 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitor, 100Uf, 10V, 0.7 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx | Cap, 100Μf, 10V, 20% Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitors >> Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||||
| Applications | General Purpose | General Purpose | Automotive | ||||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |