Cap Tant Solid 220uF 10V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.5 Ohm 125°C T/R Product overview: TAJD227K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD227K010RNJ can be used for catalog matching and distributor lookup.
SMD Tantalum Chip 2917 220uF 10Vdc 10%
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm
In a Pack of 25, AVX Tantalum Capacitor 220µF 10V dc MnO2 Solid ±10% Tolerance TAJ Series
CAP TANT 220UF 10% 10V 2917
TANTALUM CAPACITOR, 220UF, 10V, 0.5 OHM, 0.1, 2917; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:D; Failure Rate:-; Case Size:2917 RoHS Compliant: Yes
TANTALUM CAPACITOR, 220UF, 10V, 0.5 OHM, 0.1, 2917, FULL REEL; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 220 F, 10%, 10 V, 2917 [7343 Metric], D RoHS Compliant: Yes
CAP, 220µF, 10V, 10%, 2917, REEL; Capacitance:220µF; Voltage Rating:10V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP TANT 220UF 10% 10V 2917
220uF 10V 500mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
CAP TANT 220UF 10% 10V 2917
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAJD227K010RNJ | 1362847 | 478-1731-1-ND | 478-1731-6-ND | 66-TAJD227K010RNJ | TAJD227K010RNJ | 60R5996 | 18J9866 | 94W9728 | TAJD227K010RNJ | TAJD227K010RNJ | TAJD227K010RNJ |
| Product Name | SMD 220uF 10V 0.5 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | In a Pack of 25, AVX Tantalum Capacitor 220µF 10V dc MnO2 Solid ±10% Tolerance TAJ Series | Tantalum Capacitors | Tantalum Capacitor, 220Uf, 10V, 0.5 Ohm, 0.1, 2917; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Taj Series, 220 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx | Cap, 220Μf, 10V, 10%, 2917, Reel; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Capacitors >> Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | Yes | |||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||||
| WVDC | 10 volts | 10 volts | 10 volts | 10 volts | 10 volts | 10 volts | 10 volts | |||||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR) | Tape Reel | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |