22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm
Cap Tant Solid 22uF 16V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1 Ohm 125°C T/R Product overview: TAJC226K016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC226K016RNJ can be used for catalog matching and distributor lookup.
CAP TANT 22UF 10% 16V 2312
Surface Mount Tantalum Capacitor, TAJ Series, 22 F, 10%, 16 V, 2312 [6032 Metric], C RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 22 F, 10%, 16 V, 2312 [6032 Metric], C RoHS Compliant: Yes
CAP TANT 22UF 10% 16V 2312
22uF 16V 1Ω@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS
CAP TANT 22UF 10% 16V 2312
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-3899-1-ND | 478-3899-6-ND | 59-TAJC226K016RNJ | TAJC226K016RNJ | 94W9696 | TAJC226K016RNJ | TAJC226K016RNJ | TAJC226K016RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 22uF 16V 1 Ohm Capacitor | Tantalum Capacitors | Surface Mount Tantalum Capacitor, Taj Series, 22 F, 10%, 16 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Capacitors >> Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| Applications | General Purpose | General Purpose | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |