SMD Chip Tantalum 1206 47uF 6.3Vdc 10%
SMD Chip Tantalum 1206 47uF 6.3Vdc 10%
Cap Tant Solid 47uF 6.3V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 1.6 Ohm 125°C T/R Product overview: TAJA476K006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V, 1.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, 1.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA476K006RNJ can be used for catalog matching and distributor lookup.
47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.6Ohm
47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.6Ohm
47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.6Ohm
CAP TANT 47UF 10% 6.3V 1206
47uF 6.3V 1.6Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
CAP TANT 47UF 10% 6.3V 1206
TANTALUM CAPACITOR, 47UF, 6.3V, 1.6 OHM, 0.1, 1206; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1.6ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206 RoHS Compliant: Yes
TANTALUM CAPACITOR, 47UF, 6.3V, 1.6 OHM, 0.1, 1206, FULL REEL; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1.6ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 47 F, 10%, 6.3 V, 1206 [3216 Metric], A RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 47 F, 10%, 6.3 V, 1206 [3216 Metric], A RoHS Compliant: Yes
CAP TANT 47UF 10% 6.3V 1206
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1354050 | 59-TAJA476K006RNJ | 478-5800-1-ND | 478-5800-6-ND | TAJA476K006RNJ | TAJA476K006RNJ | TAJA476K006RNJ | 60R5862 | 59M2378 | TAJA476K006RNJ |
| Product Name | Tantalum Capacitors | SMD 47uF 6.3V 1.6 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors >> Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 47Uf, 6.3V, 1.6 Ohm, 0.1, 1206; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Taj Series, 47 F, 10%, 6.3 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |||||
| Electrolytic Capacitors | Tantalum; Electrolytic | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |