Kyocera Corporation SMD 47uF 10V 1 Ohm Capacitor TAJB476K010RNJ

Description
Cap Tant Solid 47uF 10V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1 Ohm 125°C T/R Product overview: TAJB476K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB476K010RNJ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Tant Solid 47uF 10V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1 Ohm 125°C T/R Product overview: TAJB476K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB476K010RNJ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TAJB476K010RNJ is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 47µF and a rated voltage of 10V. It is part of the TAJ series, which includes standard and low-profile options suitable for surface mount technology (SMT). The capacitor is designed for general-purpose applications, particularly in low power DC/DC converters and LDOs, as well as in height-restricted designs such as entertainment and infotainment systems. This component has a tolerance of ±10% and operates effectively within a temperature range of -55°C to +125°C. It is surge current tested and available in various case sizes, with a maximum height of 1mm for low-profile versions. The capacitor's reliability is rated at 1% per 1000 hours at 85°C, ensuring consistent performance over time. The termination finish is standard Sn plating, with options for gold and SnPb plating available upon request. Engineers considering this capacitor should note its suitability for applications requiring compact size and reliable performance under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The TAJB476K010RNJ is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 47µF and a rated voltage of 10V. It is part of the TAJ series, which includes standard and low-profile options suitable for surface mount technology (SMT). The capacitor is designed for general-purpose applications, particularly in low power DC/DC converters and LDOs, as well as in height-restricted designs such as entertainment and infotainment systems. This component has a tolerance of ±10% and operates effectively within a temperature range of -55°C to +125°C. It is surge current tested and available in various case sizes, with a maximum height of 1mm for low-profile versions. The capacitor's reliability is rated at 1% per 1000 hours at 85°C, ensuring consistent performance over time. The termination finish is standard Sn plating, with options for gold and SnPb plating available upon request. Engineers considering this capacitor should note its suitability for applications requiring compact size and reliable performance under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 10V 1 Ohm Capacitor
59-TAJB476K010RNJ
SMD 47uF 10V 1 Ohm Capacitor 59-TAJB476K010RNJ
Cap Tant Solid 47uF 10V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1 Ohm 125°C T/R Product overview: TAJB476K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB476K010RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 10V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1 Ohm 125°C T/R Product overview: TAJB476K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB476K010RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-1693-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1693-2-ND
Tantalum Capacitors 478-1693-2-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1693-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1693-6-ND
Tantalum Capacitors 478-1693-6-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1693-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1693-1-ND
Tantalum Capacitors 478-1693-1-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm

Buy Now Datasheet
Tantalum Capacitor, 47Uf, 10V, 3528-21 10%; Capacitance Kyocera Avx - 25R0300 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 10V, 3528-21 10%; Capacitance Kyocera Avx
25R0300
Tantalum Capacitor, 47Uf, 10V, 3528-21 10%; Capacitance Kyocera Avx 25R0300
TANTALUM CAPACITOR, 47UF, 10V, 3528-21 10%; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:292mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 10V, 3528-21 10%; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:292mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 47Uf, 10V, 1210 10%, Full Reel; Capacitance Kyocera Avx - 54J3131 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 10V, 1210 10%, Full Reel; Capacitance Kyocera Avx
54J3131
Tantalum Capacitor, 47Uf, 10V, 1210 10%, Full Reel; Capacitance Kyocera Avx 54J3131
TANTALUM CAPACITOR, 47UF, 10V, 1210 10%, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:292mARoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 10V, 1210 10%, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:292mARoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 47 F, 10%, 10 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx - 59M2393 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 47 F, 10%, 10 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx
59M2393
Surface Mount Tantalum Capacitor, Taj Series, 47 F, 10%, 10 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx 59M2393
Surface Mount Tantalum Capacitor, TAJ Series, 47 F, 10%, 10 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 47 F, 10%, 10 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TAJB476K010RNJ
Capacitors >> Tantalum Capacitors TAJB476K010RNJ
47uF 10V 1Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS

47uF 10V 1Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitors - TAJB476K010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB476K010RNJ
Tantalum Capacitors TAJB476K010RNJ
CAP TANT 47UF 10% 10V 1411

CAP TANT 47UF 10% 10V 1411

Supplier's Site Datasheet
Tantalum Capacitors - TAJB476K010RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJB476K010RNJ
Tantalum Capacitors TAJB476K010RNJ
CAP TANT 47UF 10% 10V 1411

CAP TANT 47UF 10% 10V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJB476K010RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB476K010RNJ
Capacitors - Tantalum Capacitors TAJB476K010RNJ
CAP TANT 47UF 10% 10V 1411

CAP TANT 47UF 10% 10V 1411

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJB476K010RNJ 478-1693-2-ND 478-1693-6-ND 25R0300 54J3131 59M2393 TAJB476K010RNJ TAJB476K010RNJ TAJB476K010RNJ TAJB476K010RNJ
Product Name SMD 47uF 10V 1 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 47Uf, 10V, 3528-21 10%; Capacitance Kyocera Avx Tantalum Capacitor, 47Uf, 10V, 1210 10%, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 47 F, 10%, 10 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx Capacitors >> Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 104MPW400K-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 0603J0100152KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details