The Surface Mount Tantalum Capacitor from the TAJ Series has a capacitance of 4.7 µF with a tolerance of ±10% and a rated voltage of 25 V. It is designed in a 1210 case size (3528 metric) and is compliant with RoHS standards. This capacitor is suitable for general-purpose applications, particularly in low power DC/DC converters and LDOs. The operating temperature range is from -55°C to +125°C, ensuring reliability in various environments. The capacitor features a low profile and is available with different termination finishes, including lead-free options. Its reliability is rated at 1% failure per 1000 hours at 85°C under rated voltage conditions. This product is a viable option for engineers seeking a reliable and compact tantalum capacitor for their designs.
Cap Tant Solid 4.7uF 25V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.5 Ohm 125°C T/R Product overview: TAJB475K025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 25V, 1.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 25V, 1.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB475K025RNJ can be used for catalog matching and distributor lookup.
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 1.5Ohm
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 1.5Ohm
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 1.5Ohm
SMD Chip Tantalum 1210 4.7uF 25Vdc 10%
CAP TANT 4.7UF 10% 25V 1411
CAP, 4.7µF, 25V, 10%, 1210, REEL; Capacitance:4.7µF; Voltage Rating:25V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 4.7 F, 10%, 25 V, 1210 [3528 Metric], B RoHS Compliant: Yes
CAP TANT 4.7UF 10% 25V 1411
CAP TANT 4.7UF 10% 25V 1411
4.7uF 25V 1.5Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAJB475K025RNJ | 478-1690-2-ND | 478-1690-6-ND | 1360245 | TAJB475K025RNJ | 94W9673 | 18J9847 | TAJB475K025RNJ | TAJB475K025RNJ | TAJB475K025RNJ |
| Product Name | SMD 4.7uF 25V 1.5 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Cap, 4.7Μf, 25V, 10%, 1210, Reel; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Taj Series, 4.7 F, 10%, 25 V, 1210 [3528 Metric], B Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitors >> Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||||
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts | 25 volts | |||||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |