100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 900mOhm
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 900mOhm
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 900mOhm
Cap Tant Solid 100uF 6.3V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.9 Ohm 125°C T/R Product overview: TAJC107K006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC107K006RNJ can be used for catalog matching and distributor lookup.
100uF 6.3V 900mΩ@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS
CAP TANT 100UF 10% 6.3V 2312
TANTALUM CAPACITOR, 100UF, 6.3V, 0.9 OHM, 0.1, 2312, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 100 F, 10%, 6.3 V, 2312 [6032 Metric], C RoHS Compliant: Yes
CAP TANT 100UF 10% 6.3V 2312
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-1703-2-ND | 478-1703-6-ND | 59-TAJC107K006RNJ | TAJC107K006RNJ | TAJC107K006RNJ | 54J3197 | 59M2398 | TAJC107K006RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 100uF 6.3V 0.9 Ohm Capacitor | Capacitors >> Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 100Uf, 6.3V, 0.9 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Taj Series, 100 F, 10%, 6.3 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||||
| Applications | General Purpose | General Purpose | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |