100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.2Ohm
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.2Ohm
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.2Ohm
Cap Tant Solid 100uF 10V C CASE 20%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.2 Ohm 125°C T/R Product overview: TAJC107M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC107M010RNJ can be used for catalog matching and distributor lookup.
CAP TANT 100UF 20% 10V 2312
TANTALUM CAPACITOR, 100UF, 10V, 1.2 OHM, 0.2, 2312; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.2ohm; Manufacturer Size Code:C; Failure Rate:-; Case Size:2312 RoHS Compliant: Yes
CAP, 100UF, 10V, TANT, CASE C ROHS COMPLIANT: YES
CAP TANT 100UF 20% 10V 2312
100uF 10V 1.2Ω@100kHz ±20% CASE-C-6032 Tantalum Capacitors ROHS
CAP TANT 100UF 20% 10V 2312
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-3897-6-ND | 478-3897-1-ND | 59-TAJC107M010RNJ | TAJC107M010RNJ | 60R5936 | 66AH7267 | TAJC107M010RNJ | TAJC107M010RNJ | TAJC107M010RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 100uF 10V 1.2 Ohm Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 100Uf, 10V, 1.2 Ohm, 0.2, 2312; Capacitance Kyocera Avx | Cap, 100Uf, 10V, Tant, Case C Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors >> Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||||
| Applications | General Purpose | General Purpose | |||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |