KEMET Electronics Corporation SMD 33uF 35V Capacitor T491D336K035AT

Description
33uF 35V Tantalum Capacitor, 10% Tol, SMD, 2917 Case Product overview: T491D336K035AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491D336K035AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
33uF 35V Tantalum Capacitor, 10% Tol, SMD, 2917 Case Product overview: T491D336K035AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491D336K035AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33uF 35V Capacitor
59-T491D336K035AT
SMD 33uF 35V Capacitor 59-T491D336K035AT
33uF 35V Tantalum Capacitor, 10% Tol, SMD, 2917 Case Product overview: T491D336K035AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491D336K035AT can be used for catalog matching and distributor lookup.

33uF 35V Tantalum Capacitor, 10% Tol, SMD, 2917 Case Product overview: T491D336K035AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491D336K035AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 399-5169-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-5169-2-ND
Tantalum Capacitors 399-5169-2-ND
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric)

33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric)

Buy Now Datasheet
Tantalum Capacitors - 399-5169-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-5169-1-ND
Tantalum Capacitors 399-5169-1-ND
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric)

33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric)

Buy Now Datasheet
Tantalum Capacitors - 399-5169-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-5169-6-ND
Tantalum Capacitors 399-5169-6-ND
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric)

33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric)

Buy Now Datasheet
Tantalum Capacitors - T491D336K035AT - 898891-T491D336K035AT - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - T491D336K035AT
898891-T491D336K035AT
Tantalum Capacitors - T491D336K035AT 898891-T491D336K035AT
Manufacturer: Kemet Win Source Part Number: 898891-T491D336K035A T Series: T491 Operating Temperature Range: -55°C ~ 125°C Features: 33 µF Molded Tantalum Capacitors 35 V 2917 (7343 Metric) Package: Reel - TR Package: 2917 (7343 Metric) Mounting: Surface Mount Family Name: T491D Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-5169-6, 399-5169-2, 399-5169-1

Manufacturer: Kemet
Win Source Part Number: 898891-T491D336K035AT
Series: T491
Operating Temperature Range: -55°C ~ 125°C
Features: 33 µF Molded Tantalum Capacitors 35 V 2917 (7343 Metric)
Package: Reel - TR
Package: 2917 (7343 Metric)
Mounting: Surface Mount
Family Name: T491D
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 399-5169-6, 399-5169-2, 399-5169-1

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T491D336K035AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491D336K035AT
Capacitors - Tantalum Capacitors T491D336K035AT
CAP TANT 33UF 10% 35V 2917

CAP TANT 33UF 10% 35V 2917

Supplier's Site
Tantalum Capacitors - T491D336K035AT - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
T491D336K035AT
Tantalum Capacitors T491D336K035AT
CAP TANT 33UF 10% 35V 2917

CAP TANT 33UF 10% 35V 2917

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
T491D336K035AT
Capacitors >> Tantalum Capacitors T491D336K035AT
33uF 35V ±10% 2917 Tantalum Capacitors ROHS

33uF 35V ±10% 2917 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitors - T491D336K035AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491D336K035AT
Tantalum Capacitors T491D336K035AT
CAP TANT 33UF 10% 35V 2917

CAP TANT 33UF 10% 35V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf, 35V, 7343-31 10%, Full Reel; Capacitance Kemet - 60M2163 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 35V, 7343-31 10%, Full Reel; Capacitance Kemet
60M2163
Tantalum Capacitor, 33Uf, 35V, 7343-31 10%, Full Reel; Capacitance Kemet 60M2163
TANTALUM CAPACITOR, 33UF, 35V, 7343-31 10%, FULL REEL; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:-RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 35V, 7343-31 10%, FULL REEL; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, T491 Series, 33 F, 10%, 35 V, 2917 [7343 Metric], D Rohs Compliant Kemet - 64W0040 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, T491 Series, 33 F, 10%, 35 V, 2917 [7343 Metric], D Rohs Compliant Kemet
64W0040
Surface Mount Tantalum Capacitor, T491 Series, 33 F, 10%, 35 V, 2917 [7343 Metric], D Rohs Compliant Kemet 64W0040
Surface Mount Tantalum Capacitor, T491 Series, 33 F, 10%, 35 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, T491 Series, 33 F, 10%, 35 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, T491 Series, 33 F, 10%, 35 V, 2917 [7343 Metric], D Rohs Compliant Kemet - 04X9100 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, T491 Series, 33 F, 10%, 35 V, 2917 [7343 Metric], D Rohs Compliant Kemet
04X9100
Surface Mount Tantalum Capacitor, T491 Series, 33 F, 10%, 35 V, 2917 [7343 Metric], D Rohs Compliant Kemet 04X9100
Surface Mount Tantalum Capacitor, T491 Series, 33 F, 10%, 35 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, T491 Series, 33 F, 10%, 35 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 33Uf, 35V, 7343-31 10%; Capacitance Kemet - 89W0513 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 35V, 7343-31 10%; Capacitance Kemet
89W0513
Tantalum Capacitor, 33Uf, 35V, 7343-31 10%; Capacitance Kemet 89W0513
TANTALUM CAPACITOR, 33UF, 35V, 7343-31 10%; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:500mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 35V, 7343-31 10%; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:500mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-T491D336K035AT 399-5169-2-ND 399-5169-6-ND 898891-T491D336K035AT T491D336K035AT T491D336K035AT T491D336K035AT T491D336K035AT 60M2163 64W0040 89W0513
Product Name SMD 33uF 35V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - T491D336K035AT Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitors >> Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 33Uf, 35V, 7343-31 10%, Full Reel; Capacitance Kemet Surface Mount Tantalum Capacitor, T491 Series, 33 F, 10%, 35 V, 2917 [7343 Metric], D Rohs Compliant Kemet Tantalum Capacitor, 33Uf, 35V, 7343-31 10%; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitors - 2002-106MMR100K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers