Kyocera Corporation Tantalum Capacitors TAJC337K006RNJ

Description
SMD Chip Tantalum 2312 330uF 6.3Vdc 10%
Request a Quote Datasheet
Description
SMD Chip Tantalum 2312 330uF 6.3Vdc 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1364519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1364519
Tantalum Capacitors 1364519
SMD Chip Tantalum 2312 330uF 6.3Vdc 10%

SMD Chip Tantalum 2312 330uF 6.3Vdc 10%

Supplier's Site
Tantalum Capacitors - 1360293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1360293
Tantalum Capacitors 1360293
SMD Chip Tantalum 2312 330uF 6.3Vdc 10%

SMD Chip Tantalum 2312 330uF 6.3Vdc 10%

Supplier's Site
Tantalum Capacitors - 478-4773-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4773-1-ND
Tantalum Capacitors 478-4773-1-ND
330µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 500mOhm

330µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4773-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4773-2-ND
Tantalum Capacitors 478-4773-2-ND
330µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 500mOhm

330µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4773-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4773-6-ND
Tantalum Capacitors 478-4773-6-ND
330µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 500mOhm

330µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 6.3V 0.5 Ohm Capacitor
59-TAJC337K006RNJ
SMD 330uF 6.3V 0.5 Ohm Capacitor 59-TAJC337K006RNJ
Cap Tant Solid 330uF 6.3V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.5 Ohm 125°C T/R Product overview: TAJC337K006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC337K006RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 330uF 6.3V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.5 Ohm 125°C T/R Product overview: TAJC337K006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC337K006RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJC337K006RNJ - 758349-TAJC337K006RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJC337K006RNJ
758349-TAJC337K006RNJ
Tantalum Capacitors - TAJC337K006RNJ 758349-TAJC337K006RNJ
Manufacturer: AVX Corporation Win Source Part Number: 758349-TAJC337K006RN J Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 330μF Tolerance: ±10% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 500mOhm Manufacturer Size Code: C Family Name: TAJ Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2312 (6032 Metric) Height - Seated (Maximum): 0.110" (2.80mm) Alternative Parts (Cross-Reference): TA006TCM337KCR; TAJC337K006HNJ; TAJC337K006BNJ; TAJC337K006KNJ; Introduction Date: December 31, 2002 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)

Manufacturer: AVX Corporation
Win Source Part Number: 758349-TAJC337K006RNJ
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 330μF
Tolerance: ±10%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 500mOhm
Manufacturer Size Code: C
Family Name: TAJ
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2312 (6032 Metric)
Height - Seated (Maximum): 0.110" (2.80mm)
Alternative Parts (Cross-Reference): TA006TCM337KCR; TAJC337K006HNJ; TAJC337K006BNJ; TAJC337K006KNJ;
Introduction Date: December 31, 2002
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJC337K006RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC337K006RNJ
Capacitors - Tantalum Capacitors TAJC337K006RNJ
CAP TANT 330UF 10% 6.3V 2312

CAP TANT 330UF 10% 6.3V 2312

Supplier's Site
Tantalum Capacitor, 330Uf, 6.3V, 0.5 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx - 95M7290 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 6.3V, 0.5 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx
95M7290
Tantalum Capacitor, 330Uf, 6.3V, 0.5 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx 95M7290
TANTALUM CAPACITOR, 330UF, 6.3V, 0.5 OHM, 0.1, 2312, FULL REEL; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 6.3V, 0.5 OHM, 0.1, 2312, FULL REEL; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Taj Series, 330 F, 10%, 6.3 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx - 95W8746 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 330 F, 10%, 6.3 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx
95W8746
Surface Mount Tantalum Capacitor, Taj Series, 330 F, 10%, 6.3 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx 95W8746
Surface Mount Tantalum Capacitor, TAJ Series, 330 F, 10%, 6.3 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 330 F, 10%, 6.3 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Μf, 6.3V, 10%, Reel; Capacitance Kyocera Avx - 12AC6667 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 6.3V, 10%, Reel; Capacitance Kyocera Avx
12AC6667
Cap, 330Μf, 6.3V, 10%, Reel; Capacitance Kyocera Avx 12AC6667
CAP, 330µF, 6.3V, 10%, REEL; Capacitance:330µF; Voltage Rating:6.3V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C;RoHS Compliant: Yes

CAP, 330µF, 6.3V, 10%, REEL; Capacitance:330µF; Voltage Rating:6.3V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C;RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJC337K006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC337K006RNJ
Tantalum Capacitors TAJC337K006RNJ
CAP TANT 330UF 10% 6.3V 2312

CAP TANT 330UF 10% 6.3V 2312

Supplier's Site Datasheet
Tantalum Capacitors - TAJC337K006RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJC337K006RNJ
Tantalum Capacitors TAJC337K006RNJ
CAP TANT 330UF 10% 6.3V 2312

CAP TANT 330UF 10% 6.3V 2312

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TAJC337K006RNJ
Capacitors >> Tantalum Capacitors TAJC337K006RNJ
330uF 6.3V 500mΩ@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS

330uF 6.3V 500mΩ@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS

Supplier's Site Datasheet
CAP TANT 330UF 10% 6.3V 2312 - 66-TAJC337K006RNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 330UF 10% 6.3V 2312
66-TAJC337K006RNJ
CAP TANT 330UF 10% 6.3V 2312 66-TAJC337K006RNJ
CAP TANT 330UF 10% 6.3V 2312

CAP TANT 330UF 10% 6.3V 2312

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1364519 478-4773-1-ND 478-4773-6-ND 59-TAJC337K006RNJ 758349-TAJC337K006RNJ TAJC337K006RNJ 95M7290 95W8746 12AC6667 TAJC337K006RNJ TAJC337K006RNJ TAJC337K006RNJ 66-TAJC337K006RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 330uF 6.3V 0.5 Ohm Capacitor Tantalum Capacitors - TAJC337K006RNJ Capacitors - Tantalum Capacitors Tantalum Capacitor, 330Uf, 6.3V, 0.5 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 330 F, 10%, 6.3 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx Cap, 330Μf, 6.3V, 10%, Reel; Capacitance Kyocera Avx Tantalum Capacitors Tantalum Capacitors Capacitors >> Tantalum Capacitors CAP TANT 330UF 10% 6.3V 2312
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications Automotive General Purpose General Purpose
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814615 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details