Cap Tant Solid 0.33uF 35V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 15 Ohm 125°C T/R Product overview: TAJA334K035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uF, 35V, 15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.33uF, 35V, 15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA334K035RNJ can be used for catalog matching and distributor lookup.
0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 15Ohm
0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 15Ohm
0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 15Ohm
SMD Chip Tantalum 1206 0.33uF 35Vdc 10%
SMD Chip Tantalum 1206 0.33uF 35Vdc 10%
CAP TANT 0.33UF 10% 35V 1206
CAP TANT 0.33UF 10% 35V 1206
330nF 35V 15Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
CAP TANT 0.33UF 10% 35V 1206
TANTALUM CAPACITOR, 0.33UF, 35V, 15 OHM, 0.1, 1206, FULL REEL; Capacitance:0.33µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:15ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes
TANTALUM CAPACITOR, 0.33UF, 35V, 15 OHM, 0.1, 1206; Capacitance:0.33µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:15ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206 RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 0.33 F, 10%, 35 V, 1206 [3216 Metric], A RoHS Compliant: Yes
CAP, 0.33µF, 35V, 10%, 1206, REEL; Capacitance:0.33µF; Voltage Rating:35V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | RS Components, Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAJA334K035RNJ | 478-2338-2-ND | 478-2338-6-ND | 1360175 | TAJA334K035RNJ | TAJA334K035RNJ | TAJA334K035RNJ | TAJA334K035RNJ | 54J2965 | 07WX6664 | 94W9629 |
| Product Name | SMD 0.33uF 35V 15 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors >> Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 0.33Uf, 35V, 15 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Taj Series, 0.33 F, 10%, 35 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx | Cap, 0.33Μf, 35V, 10%, 1206, Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | |||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||||
| WVDC | 35 volts | 35 volts | 35 volts | 35 volts | 35 volts | 35 volts | |||||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel | Tape Reel | Tape Reel |