Capacitor tantalum TAJ 2917 10uF 50V
Capacitor tantalum TAJ 2917 10uF 50V
Capacitor tantalum TAJ 2917 10uF 50V
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm
Cap Tant Solid 10uF 50V D CASE 10%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.8 Ohm 125°C T/R Product overview: TAJD106K050RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 50V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 50V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD106K050RNJ can be used for catalog matching and distributor lookup.
CAP TANT 10UF 10% 50V 2917
CAP TANT 10UF 10% 50V 2917
CAP TANT 10UF 10% 50V 2917
TANTALUM CAPACITOR, 10UF, 50V, 0.8 OHM, 0.1, 2917, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes
TANTALUM CAPACITOR, 10UF, 50V, CASE D, REEL; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:D; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 10 F, 10%, 50 V, 2917 [7343 Metric], D RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 10 F, 10%, 50 V, 2917 [7343 Metric], D RoHS Compliant: Yes
10uF 50V 800mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
CAP TANT 10UF 10% 50V 2917
10uF 50V -55℃~+125℃ 800mΩ@100kHz ±10% CASE-D_7343 Tantalum Capacitors ROHS
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6993166 | 1364109 | 478-2380-6-ND | 478-2380-2-ND | 59-TAJD106K050RNJ | TAJD106K050RNJ | TAJD106K050RNJ | TAJD106K050RNJ | 54J3399 | 60R5973 | 94W9715 | TAJD106K050RNJ | 66-TAJD106K050RNJ | 17928-TAJD106K050RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | SMD 10uF 50V 0.8 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 10Uf, 50V, 0.8 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx | Tantalum Capacitor, 10Uf, 50V, Case D, Reel; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Taj Series, 10 F, 10%, 50 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx | Capacitors >> Tantalum Capacitors | CAP TANT 10UF 10% 50V 2917 | 10uF 50V -55℃~+125℃ 800mΩ@100kHz ±10% CASE-D_7343 Tantalum Capacitors ROHS |
| Applications | Automotive | Automotive | General Purpose | General Purpose | ||||||||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | |||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | Yes | |||||||
| Electrolytic Capacitors | Tantalum | Tantalum; Electrolytic | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||||||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount |