Kyocera Corporation SMD 22uF 16V 2.3 Ohm Capacitor TAJB226K016RNJ

Description
Cap Tant Solid 22uF 16V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.3 Ohm 125°C T/R Product overview: TAJB226K016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 2.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 2.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB226K016RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 22uF 16V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.3 Ohm 125°C T/R Product overview: TAJB226K016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 2.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 2.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB226K016RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 16V 2.3 Ohm Capacitor
59-TAJB226K016RNJ
SMD 22uF 16V 2.3 Ohm Capacitor 59-TAJB226K016RNJ
Cap Tant Solid 22uF 16V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.3 Ohm 125°C T/R Product overview: TAJB226K016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 2.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 2.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB226K016RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 16V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.3 Ohm 125°C T/R Product overview: TAJB226K016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 2.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 2.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB226K016RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 1354084 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1354084
Tantalum Capacitors 1354084
KYOCERA AVX TAJB226K016RNJ

KYOCERA AVX TAJB226K016RNJ

Supplier's Site
Tantalum Capacitors - 1360181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1360181
Tantalum Capacitors 1360181
KYOCERA AVX TAJB226K016RNJ

KYOCERA AVX TAJB226K016RNJ

Supplier's Site
Tantalum Capacitors - 478-1682-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1682-1-ND
Tantalum Capacitors 478-1682-1-ND
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.3Ohm

22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1682-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1682-2-ND
Tantalum Capacitors 478-1682-2-ND
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.3Ohm

22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1682-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1682-6-ND
Tantalum Capacitors 478-1682-6-ND
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.3Ohm

22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.3Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJB226K016RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB226K016RNJ
Tantalum Capacitors TAJB226K016RNJ
CAP TANT 22UF 10% 16V 1411

CAP TANT 22UF 10% 16V 1411

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TAJB226K016RNJ
Capacitors >> Tantalum Capacitors TAJB226K016RNJ
22uF 16V 2.3Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS

22uF 16V 2.3Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJB226K016RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB226K016RNJ
Capacitors - Tantalum Capacitors TAJB226K016RNJ
CAP TANT 22UF 10% 16V 1411

CAP TANT 22UF 10% 16V 1411

Supplier's Site
Tantalum Capacitor, 22Uf, 16V, 2.3 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx - 54J3074 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 16V, 2.3 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx
54J3074
Tantalum Capacitor, 22Uf, 16V, 2.3 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx 54J3074
TANTALUM CAPACITOR, 22UF, 16V, 2.3 OHM, 0.1, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.3ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 16V, 2.3 OHM, 0.1, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.3ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 22Uf, 16V, 2.3 Ohm, 0.1, 1210; Capacitance Kyocera Avx - 60R5892 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 16V, 2.3 Ohm, 0.1, 1210; Capacitance Kyocera Avx
60R5892
Tantalum Capacitor, 22Uf, 16V, 2.3 Ohm, 0.1, 1210; Capacitance Kyocera Avx 60R5892
TANTALUM CAPACITOR, 22UF, 16V, 2.3 OHM, 0.1, 1210; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.3ohm; Manufacturer Size Code:B; Failure Rate:-; Product Width:2.8mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 16V, 2.3 OHM, 0.1, 1210; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.3ohm; Manufacturer Size Code:B; Failure Rate:-; Product Width:2.8mmRoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 22 F, 10%, 16 V, 1210 [3528 Metric], B Rohs Compliant Kyocera Avx - 18J9843 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 22 F, 10%, 16 V, 1210 [3528 Metric], B Rohs Compliant Kyocera Avx
18J9843
Surface Mount Tantalum Capacitor, Taj Series, 22 F, 10%, 16 V, 1210 [3528 Metric], B Rohs Compliant Kyocera Avx 18J9843
Surface Mount Tantalum Capacitor, TAJ Series, 22 F, 10%, 16 V, 1210 [3528 Metric], B RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 22 F, 10%, 16 V, 1210 [3528 Metric], B RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJB226K016RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJB226K016RNJ
Tantalum Capacitors TAJB226K016RNJ
CAP TANT 22UF 10% 16V 1411

CAP TANT 22UF 10% 16V 1411

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJB226K016RNJ 1354084 478-1682-1-ND 478-1682-6-ND TAJB226K016RNJ TAJB226K016RNJ TAJB226K016RNJ 54J3074 60R5892 18J9843 TAJB226K016RNJ
Product Name SMD 22uF 16V 2.3 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors >> Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 22Uf, 16V, 2.3 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx Tantalum Capacitor, 22Uf, 16V, 2.3 Ohm, 0.1, 1210; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 22 F, 10%, 16 V, 1210 [3528 Metric], B Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 276AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers