Kyocera Corporation Tantalum Capacitors TAJA476M006RNJ

Description
47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.6Ohm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-6231-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-6231-1-ND
Tantalum Capacitors 478-6231-1-ND
47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.6Ohm

47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-6231-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-6231-6-ND
Tantalum Capacitors 478-6231-6-ND
47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.6Ohm

47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-6231-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-6231-2-ND
Tantalum Capacitors 478-6231-2-ND
47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.6Ohm

47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.6Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 6.3V 1.6 Ohm Capacitor
59-TAJA476M006RNJ
SMD 47uF 6.3V 1.6 Ohm Capacitor 59-TAJA476M006RNJ
Cap Tant Solid 47uF 6.3V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 1.6 Ohm 125°C T/R Product overview: TAJA476M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V, 1.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, 1.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA476M006RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 6.3V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 1.6 Ohm 125°C T/R Product overview: TAJA476M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V, 1.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, 1.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA476M006RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TAJA476M006RNJ
Capacitors >> Tantalum Capacitors TAJA476M006RNJ
47uF 6.3V 1.6Ω@100kHz ±20% CASE-A-3216 Tantalum Capacitors ROHS

47uF 6.3V 1.6Ω@100kHz ±20% CASE-A-3216 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf, 6.3V, 1206 20%; Capacitance Kyocera Avx - 73R8227 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 6.3V, 1206 20%; Capacitance Kyocera Avx
73R8227
Tantalum Capacitor, 47Uf, 6.3V, 1206 20%; Capacitance Kyocera Avx 73R8227
TANTALUM CAPACITOR, 47UF, 6.3V, 1206 20%; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:1.6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:217mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 6.3V, 1206 20%; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:1.6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:217mA RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 47Uf, 6.3V, 1206 20%, Full Reel; Capacitance Kyocera Avx - 65M4798 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 6.3V, 1206 20%, Full Reel; Capacitance Kyocera Avx
65M4798
Capacitor Tant, 47Uf, 6.3V, 1206 20%, Full Reel; Capacitance Kyocera Avx 65M4798
CAPACITOR TANT, 47UF, 6.3V, 1206 20%, FULL REEL; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:1.6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:217mARoHS Compliant: Yes

CAPACITOR TANT, 47UF, 6.3V, 1206 20%, FULL REEL; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:1.6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:217mARoHS Compliant: Yes

Supplier's Site
CAP TANT 47UF 20% 6.3V 1206 - 66-TAJA476M006RNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 47UF 20% 6.3V 1206
66-TAJA476M006RNJ
CAP TANT 47UF 20% 6.3V 1206 66-TAJA476M006RNJ
CAP TANT 47UF 20% 6.3V 1206

CAP TANT 47UF 20% 6.3V 1206

Supplier's Site
Tantalum Capacitors - TAJA476M006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA476M006RNJ
Tantalum Capacitors TAJA476M006RNJ
CAP TANT 47UF 20% 6.3V 1206

CAP TANT 47UF 20% 6.3V 1206

Supplier's Site Datasheet
Tantalum Capacitors - TAJA476M006RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJA476M006RNJ
Tantalum Capacitors TAJA476M006RNJ
CAP TANT 47UF 20% 6.3V 1206

CAP TANT 47UF 20% 6.3V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-6231-1-ND 478-6231-6-ND 59-TAJA476M006RNJ TAJA476M006RNJ 73R8227 65M4798 66-TAJA476M006RNJ TAJA476M006RNJ TAJA476M006RNJ
Product Name Tantalum Capacitors Tantalum Capacitors SMD 47uF 6.3V 1.6 Ohm Capacitor Capacitors >> Tantalum Capacitors Tantalum Capacitor, 47Uf, 6.3V, 1206 20%; Capacitance Kyocera Avx Capacitor Tant, 47Uf, 6.3V, 1206 20%, Full Reel; Capacitance Kyocera Avx CAP TANT 47UF 20% 6.3V 1206 Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 106PMC400K#P1 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers