Kyocera Corporation Tantalum Capacitors TAJC106M016RNJ

Description
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 2Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1702-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1702-1-ND
Tantalum Capacitors 478-1702-1-ND
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 2Ohm

10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1702-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1702-2-ND
Tantalum Capacitors 478-1702-2-ND
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 2Ohm

10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1702-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1702-6-ND
Tantalum Capacitors 478-1702-6-ND
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 2Ohm

10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 2Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 16V 2 Ohm Capacitor
59-TAJC106M016RNJ
SMD 10uF 16V 2 Ohm Capacitor 59-TAJC106M016RNJ
Cap Tant Solid 10uF 16V C CASE 20%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 2 Ohm 125°C T/R Product overview: TAJC106M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC106M016RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 16V C CASE 20%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 2 Ohm 125°C T/R Product overview: TAJC106M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC106M016RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJC106M016RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC106M016RNJ
Tantalum Capacitors TAJC106M016RNJ
CAP TANT 10UF 20% 16V 2312

CAP TANT 10UF 20% 16V 2312

Supplier's Site Datasheet
Tantalum Capacitors - TAJC106M016RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJC106M016RNJ
Tantalum Capacitors TAJC106M016RNJ
CAP TANT 10UF 20% 16V 2312

CAP TANT 10UF 20% 16V 2312

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 16V, 2 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx - 54J3184 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 16V, 2 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx
54J3184
Tantalum Capacitor, 10Uf, 16V, 2 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx 54J3184
TANTALUM CAPACITOR, 10UF, 16V, 2 OHM, 0.2, 2312, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 16V, 2 OHM, 0.2, 2312, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 10Uf, 16V, 2 Ohm, 0.2, 2312; Capacitance Kyocera Avx - 60R5929 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 16V, 2 Ohm, 0.2, 2312; Capacitance Kyocera Avx
60R5929
Tantalum Capacitor, 10Uf, 16V, 2 Ohm, 0.2, 2312; Capacitance Kyocera Avx 60R5929
TANTALUM CAPACITOR, 10UF, 16V, 2 OHM, 0.2, 2312; Capacitance:10µF; Voltage(DC):16V; Tantalum Capacitor Case:2312 [6032 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:2ohm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 16V, 2 OHM, 0.2, 2312; Capacitance:10µF; Voltage(DC):16V; Tantalum Capacitor Case:2312 [6032 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:2ohm RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 10 F, 20%, 16 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx - 95W8734 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 10 F, 20%, 16 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx
95W8734
Surface Mount Tantalum Capacitor, Taj Series, 10 F, 20%, 16 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx 95W8734
Surface Mount Tantalum Capacitor, TAJ Series, 10 F, 20%, 16 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 10 F, 20%, 16 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TAJC106M016RNJ
Capacitors >> Tantalum Capacitors TAJC106M016RNJ
10uF 16V 2Ω@100kHz ±20% CASE-C-6032 Tantalum Capacitors ROHS

10uF 16V 2Ω@100kHz ±20% CASE-C-6032 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJC106M016RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC106M016RNJ
Capacitors - Tantalum Capacitors TAJC106M016RNJ
CAP TANT 10UF 20% 16V 2312

CAP TANT 10UF 20% 16V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1702-1-ND 478-1702-6-ND 59-TAJC106M016RNJ TAJC106M016RNJ TAJC106M016RNJ 54J3184 60R5929 95W8734 TAJC106M016RNJ TAJC106M016RNJ
Product Name Tantalum Capacitors Tantalum Capacitors SMD 10uF 16V 2 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 10Uf, 16V, 2 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx Tantalum Capacitor, 10Uf, 16V, 2 Ohm, 0.2, 2312; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 10 F, 20%, 16 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx Capacitors >> Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL104K050S1A-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814612 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525000560FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details