Vishay Intertechnology, Inc. Capacitors - Tantalum - Polymer Capacitors T55B227M6R3C0025

Description
Win Source Part Number: 1302344-T55B227M6R3C 0025 Category: Capacitors>Tantalum - Polymer Capacitors Series: vPolyTan™ T55 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.083" (2.10mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 25mOhm @ 100kHz Manufacturer Size Code: B Package / Case: 1411 (3528 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-2164-1,718-2164- 2,718-2164-6
Request a Quote Datasheet
Description
Win Source Part Number: 1302344-T55B227M6R3C 0025 Category: Capacitors>Tantalum - Polymer Capacitors Series: vPolyTan™ T55 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.083" (2.10mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 25mOhm @ 100kHz Manufacturer Size Code: B Package / Case: 1411 (3528 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-2164-1,718-2164- 2,718-2164-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum - Polymer Capacitors - 1302344-T55B227M6R3C0025 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1302344-T55B227M6R3C0025
Capacitors - Tantalum - Polymer Capacitors 1302344-T55B227M6R3C0025
Win Source Part Number: 1302344-T55B227M6R3C 0025 Category: Capacitors>Tantalum - Polymer Capacitors Series: vPolyTan™ T55 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.083" (2.10mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 25mOhm @ 100kHz Manufacturer Size Code: B Package / Case: 1411 (3528 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-2164-1,718-2164- 2,718-2164-6

Win Source Part Number: 1302344-T55B227M6R3C0025
Category: Capacitors>Tantalum - Polymer Capacitors
Series: vPolyTan™ T55
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 25mOhm @ 100kHz
Manufacturer Size Code: B
Package / Case: 1411 (3528 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 718-2164-1,718-2164-2,718-2164-6

Buy Now Datasheet
Singapore, Singapore
220uF 6.3V Capacitor
70-T55B227M6R3C0025
220uF 6.3V Capacitor 70-T55B227M6R3C0025
220uF 6.3V Tantalum Capacitor, POLARIZED, 105°C Product overview: T55B227M6R3C0025 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55B227M6R3C0025 can be used for catalog matching and distributor lookup.

220uF 6.3V Tantalum Capacitor, POLARIZED, 105°C Product overview: T55B227M6R3C0025 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55B227M6R3C0025 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 718-2164-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2164-6-ND
Tantalum - Polymer Capacitors 718-2164-6-ND
220µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 25mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2164-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2164-1-ND
Tantalum - Polymer Capacitors 718-2164-1-ND
220µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 25mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2164-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2164-2-ND
Tantalum - Polymer Capacitors 718-2164-2-ND
220µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 25mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
T55B227M6R3C0025
Capacitors >> Tantalum Capacitors T55B227M6R3C0025
220uF 6.3V 25mΩ@100kHz ±20% 1411 Tantalum Capacitors ROHS

220uF 6.3V 25mΩ@100kHz ±20% 1411 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Cap, Tant, Polymer, 220Uf, 6.3V, Case B; Capacitance Vishay - 77Y4405 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 220Uf, 6.3V, Case B; Capacitance Vishay
77Y4405
Cap, Tant, Polymer, 220Uf, 6.3V, Case B; Capacitance Vishay 77Y4405
CAP, TANT, POLYMER, 220UF, 6.3V, CASE B; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.025ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mmRoHS Compliant: Yes

CAP, TANT, POLYMER, 220UF, 6.3V, CASE B; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.025ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Polymer, 220Uf, 6.3V, Case B; Capacitance Vishay - 69AC4007 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 220Uf, 6.3V, Case B; Capacitance Vishay
69AC4007
Cap, Tant, Polymer, 220Uf, 6.3V, Case B; Capacitance Vishay 69AC4007
CAP, TANT, POLYMER, 220UF, 6.3V, CASE B; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.025ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mmRoHS Compliant: Yes

CAP, TANT, POLYMER, 220UF, 6.3V, CASE B; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.025ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55B227M6R3C0025 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55B227M6R3C0025
Capacitors - Tantalum - Polymer Capacitors T55B227M6R3C0025
CAP TANT POLY 220UF 6.3V 1411

CAP TANT POLY 220UF 6.3V 1411

Supplier's Site
Tantalum - Polymer Capacitors - T55B227M6R3C0025 - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
T55B227M6R3C0025
Tantalum - Polymer Capacitors T55B227M6R3C0025
CAP TANT POLY 220UF 6.3V 1411

CAP TANT POLY 220UF 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1302344-T55B227M6R3C0025 70-T55B227M6R3C0025 718-2164-6-ND 718-2164-1-ND T55B227M6R3C0025 77Y4405 T55B227M6R3C0025 T55B227M6R3C0025
Product Name Capacitors - Tantalum - Polymer Capacitors 220uF 6.3V Capacitor Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors >> Tantalum Capacitors Cap, Tant, Polymer, 220Uf, 6.3V, Case B; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 220 microF 2.20E8 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
WVAC 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U016EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details